location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco X2-10GB-ER network transceiver module Fiber optic 10000 Mbit/s 1550 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X2-10GB-ER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X2-10GB-ER show
Show alternative article codes used in the online market place
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 23:12:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco X2-10GB-ER network transceiver module Fiber optic 10000 Mbit/s 1550 nm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - X2 Fiber optic 10000 Mbit/s
  • - Wavelength: 1550 nm
  • - Power consumption (typical): 4 W
Warranty: 90 days
Long product name Cisco X2-10GB-ER network transceiver module Fiber optic 10000 Mbit/s 1550 nm :
The long product name of Cisco X2-10GB-ER network transceiver module Fiber optic 10000 Mbit/s 1550 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1550nm, SMF, 40km
More>>>
Short summary description Cisco X2-10GB-ER network transceiver module Fiber optic 10000 Mbit/s 1550 nm:
This short summary of the Cisco X2-10GB-ER network transceiver module Fiber optic 10000 Mbit/s 1550 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco X2-10GB-ER, Fiber optic, 10000 Mbit/s, X2, 40000 m, 1550 nm, -4,7 dBmW

Long summary description Cisco X2-10GB-ER network transceiver module Fiber optic 10000 Mbit/s 1550 nm:
This is an auto-generated long summary of Cisco X2-10GB-ER network transceiver module Fiber optic 10000 Mbit/s 1550 nm based on the first three specs of the first five spec groups.

Cisco X2-10GB-ER. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: X2. Power consumption (typical): 4 W. Width: 36 mm, Depth: 91 mm, Height: 13,5 mm

Brand Image Product code Product Stock Price from
Cisco

Cisco CBS-DEL-X2-LRM= network transceiver module Fiber optic 10000 Mbit/s 1310 nm
(show image)
CBS-DEL-X2-LRM= CBS-DEL-X2-LRM= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CBS-DEL-X2-SR= network transceiver module Fiber optic 10000 Mbit/s 850 nm
(show image)
CBS-DEL-X2-SR= CBS-DEL-X2-SR= 0.00
(excl. VAT)
0 (incl. VAT)