location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco WS-X6708-10G-3CXL network switch module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-X6708-10G-3CXL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-X670810G3CXL-RF show
Show alternative article codes used in the online market place
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 23:11:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco WS-X6708-10G-3CXL network switch module
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,100,1000,10000 Mbit/s Full duplex
  • - Data transfer rate: 10 Gbit/s
  • - Access Control List (ACL)
  • - Quality of Service (QoS) support
  • - 473,76 W
Long product name Cisco WS-X6708-10G-3CXL network switch module :
The long product name of Cisco WS-X6708-10G-3CXL network switch module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Catalyst 6500 8-Port 10 Gigabit Ethernet Module with DFC3CXL, requires X2
More>>>
Short summary description Cisco WS-X6708-10G-3CXL network switch module:
This short summary of the Cisco WS-X6708-10G-3CXL network switch module data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco WS-X6708-10G-3CXL, 10,100,1000,10000 Mbit/s, IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ae, IEEE 802.3ak, IEEE..., 80 Gbit/s, 10 Gbit/s, 200 MB, Cisco Catalyst 6503-E, 6504-E, 6506, 6506-E, 6509, 6509-E, 6509-NEB-A, Cisco 7604, 7606, 7609,...

Long summary description Cisco WS-X6708-10G-3CXL network switch module:
This is an auto-generated long summary of Cisco WS-X6708-10G-3CXL network switch module based on the first three specs of the first five spec groups.

Cisco WS-X6708-10G-3CXL. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ae, IEEE 802.3ak, IEEE.... Switching capacity: 80 Gbit/s, Data transfer rate: 10 Gbit/s. Buffer size per port: 200 MB, Compatibility: Cisco Catalyst 6503-E, 6504-E, 6506, 6506-E, 6509, 6509-E, 6509-NEB-A, Cisco 7604, 7606, 7609,.... Power consumption (typical): 473,76 W. Safety: UL 60950-1, CAN/CSA C22.2 No. 60950, EN 60950-1, IEC 60950-1, AS/NZS 60950-1, IEC 60825 Class 1,...

Country Distributor
United States 1 distributor(s)