location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MCMGBSC055 network media converter 1000 Mbit/s 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000 Mbps Gigabit Multi Mode Fiber Ethernet Media Converter SC 550m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCMGBSC055
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030836289 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com MCMGBSC055 network media converter 1000 Mbit/s 850 nm :
The long product name of StarTech.com MCMGBSC055 network media converter 1000 Mbit/s 850 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000 Mbps Gigabit Multi Mode Fiber Ethernet Media Converter SC 550m
More>>>
StarTech.com MCMGBSC055 network media converter 1000 Mbit/s 850 nm:
The official description of StarTech.com MCMGBSC055 network media converter 1000 Mbit/s 850 nm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert and extend a Gigabit Ethernet connection up to 550 m over Multi Mode SC fiber
The MCMGBSC055 1000 Mbps Gigabit Multi Mode Fiber Ethernet Media Converter SC - 550m converts transparently to/from 1000Base-T Ethernet signals and 1000Base-SX optical signals, providing a cost-effective Ethernet-fiber/copper-fiber link, in order to extend an Ethernet network connection over a Multimode fiber backbone. Supporting a maximum Multimode fiber optic cable distance of 550 meters (0.34 miles), this Fiber Media Converter delivers a simple solution for connecting Gigabit Ethernet networks to remote locations using SC-terminated MM fiber, while ensuring solid network performance and scalability. Backed by a StarTech.com 2-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Provides increased bandwidth and high data throughput by eliminating network bottlenecks and congestion
- Compact, lightweight design ensures portability and simplifies mounted installations
- Easily installed into any scenario with little to no configurations needed

Short summary description StarTech.com MCMGBSC055 network media converter 1000 Mbit/s 850 nm:
This short summary of the StarTech.com MCMGBSC055 network media converter 1000 Mbit/s 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com MCMGBSC055, 1000 Mbit/s, 1000BASE-SX, Wired, 550 m, 850 nm, IEEE 802.3z

Long summary description StarTech.com MCMGBSC055 network media converter 1000 Mbit/s 850 nm:
This is an auto-generated long summary of StarTech.com MCMGBSC055 network media converter 1000 Mbit/s 850 nm based on the first three specs of the first five spec groups.

StarTech.com MCMGBSC055. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-SX. Connectivity technology: Wired. Maximum transfer distance: 550 m, Wavelength: 850 nm. Compliance industry standards: IEEE 802.3z. Package width: 165 mm, Package depth: 205 mm, Package height: 68 mm

Network
Maximum data transfer rate *
1000 Mbit/s
Cabling technology
1000BASE-SX
Ports & interfaces
Connectivity technology
Wired
Performance
Maximum transfer distance *
550 m
Wavelength *
850 nm
Design
LED indicators
Yes
Compliance industry standards
IEEE 802.3z
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Packaging data
Package width
165 mm
Package depth
205 mm
Package height
68 mm
Other features
Power requirements
9 VDC
Full duplex
Yes
Brand Image Product code Product Stock Price from
StarTech.com MCM110ST2 network media converter 100 Mbit/s 1310 nm StarTech.com MCM110ST2 network media converter 100 Mbit/s 1310 nm
(show image)
MCM110ST2 10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ET1000SM40LC network media converter StarTech.com ET1000SM40LC network media converter
(show image)
ET1000SM40LC ET1000SM40LC 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ET91000SM40 network media converter 1000 Mbit/s StarTech.com ET91000SM40 network media converter 1000 Mbit/s
(show image)
ET91000SM40 ET91000SM40 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Gigabit RJ45 to Multi-Mode LC Fiber Media Converter network media converter 850 nm StarTech.com Gigabit RJ45 to Multi-Mode LC Fiber Media Converter network media converter 850 nm
(show image)
ET91000LC Gigabit RJ45 to Multi-Mode LC Fiber Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter network media converter 850 nm StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter network media converter 850 nm
(show image)
ET91000SC Gigabit RJ45 to Multimode SC Fiber Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Gigabit (1000 Mbps) converter network media converter 850 nm StarTech.com Gigabit (1000 Mbps) converter network media converter 850 nm
(show image)
ET91000MMSM Gigabit (1000 Mbps) converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Ethernet Media Converter network media converter 100 Mbit/s 1310 nm StarTech.com Ethernet Media Converter network media converter 100 Mbit/s 1310 nm
(show image)
ET90110WDM Ethernet Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10/100 Mbps RJ45 to Multimode ST Fiber Media Converter network media converter 100 Mbit/s 1300 nm StarTech.com 10/100 Mbps RJ45 to Multimode ST Fiber Media Converter network media converter 100 Mbit/s 1300 nm
(show image)
ET90110ST 10/100 Mbps RJ45 to Multimode ST Fiber Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10/100 30km Single Mode Media Converter network media converter 100 Mbit/s StarTech.com 10/100 30km Single Mode Media Converter network media converter 100 Mbit/s
(show image)
ET90110SM30 10/100 30km Single Mode Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10/100 Mbps RJ45 to Multimode SC Fiber Media Converter network media converter 100 Mbit/s 1300 nm StarTech.com 10/100 Mbps RJ45 to Multimode SC Fiber Media Converter network media converter 100 Mbit/s 1300 nm
(show image)
ET90110SC 10/100 Mbps RJ45 to Multimode SC Fiber Media Converter 0.00
(excl. VAT)
0 (incl. VAT)