location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ET91000SM40 network media converter 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET91000SM40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET91000SM40
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name StarTech.com ET91000SM40 network media converter 1000 Mbit/s :
The long product name of StarTech.com ET91000SM40 network media converter 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000 Mbps Gigabit Ethernet Single Mode Fiber Media Converter SC 40 km
More>>>
StarTech.com ET91000SM40 network media converter 1000 Mbit/s:
The official description of StarTech.com ET91000SM40 network media converter 1000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Gigabit Ethernet to SM Fiber Media Converter creates a cost-effective Gigabit Ethernet-fiber link, converting to/from 1000Base-T Ethernet signals and 1000Base-LX optical signals to extend an Ethernet network connection over multimode fiber.

The converter supports a maximum single mode fiber optic cable distance of 40km (25 miles), providing a simple solution for connecting 1000BaseT Ethernet networks to remote locations using SC terminated single mode fiber, while delivering ideal network performance and scalability.

Easy to set up and install in a matter of seconds, this durable and compact fiber media converter features a heavy-duty power supply that can withstand challenging environments, and offers 6 LED indicators to make monitoring the Ethernet/fiber network link easy.

Designed to offer a durable and convenient Ethernet to fiber solution, the Gigabit Ethernet to SM Fiber Media Converter features an all-steel chassis, and can be wall-mounted for out-of-the-way installations.

Short summary description StarTech.com ET91000SM40 network media converter 1000 Mbit/s:
This short summary of the StarTech.com ET91000SM40 network media converter 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ET91000SM40, 1000 Mbit/s, 690 g, 720 g, 40 x 490 x 260 mm, 2x Fiber Optic SC Female 1x RJ45 Female

Long summary description StarTech.com ET91000SM40 network media converter 1000 Mbit/s:
This is an auto-generated long summary of StarTech.com ET91000SM40 network media converter 1000 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com ET91000SM40. Maximum data transfer rate: 1000 Mbit/s. Weight: 690 g. Package weight: 720 g. Dimensions (WxDxH): 40 x 490 x 260 mm, I/O ports: 2x Fiber Optic SC Female 1x RJ45 Female

Network
Maximum data transfer rate *
1000 Mbit/s
Weight & dimensions
Weight
690 g
Packaging data
Package weight
720 g
Other features
Dimensions (WxDxH)
40 x 490 x 260 mm
I/O ports
2x Fiber Optic SC Female 1x RJ45 Female
Full duplex
Yes