location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 53132 musical toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Goula - Tiki Musical 3 In 1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53132 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446531327
Category:
Toys that produce music either by being played like an instrument by the child, or produce electronic sounds when a button on the toy is pressed etc.
Musical Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 23:12:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goula 53132 musical toy
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toy musical instrument
  • - Recommended age (min): 1 yr(s)
  • - Multicolour
Long product name Goula 53132 musical toy :
The long product name of Goula 53132 musical toy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goula - Tiki Musical 3 In 1, 2Y+
More>>>
Goula 53132 musical toy:
The official description of Goula 53132 musical toy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A First Musical Wooden Toy For Your Baby. Three Toys In One: A Xylophone, A Guiro, And Drum. They Reinforce Hearing And The Sense Of Rhythm. It Has A Handle So That It’S Easy To Carry Around

Short summary description Goula 53132 musical toy:
This short summary of the Goula 53132 musical toy data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 53132, Toy musical instrument, 1 yr(s), 440 g, Multicolour

Long summary description Goula 53132 musical toy:
This is an auto-generated long summary of Goula 53132 musical toy based on the first three specs of the first five spec groups.

Goula 53132. Product type: Toy musical instrument, Recommended age (min): 1 yr(s). Weight: 440 g. Product colour: Multicolour

Disclaimer Goula 53132 musical toy:
Disclaimer

Warning: Not suitable for children under 36 months of age due to small parts. Choking hazard. Please keep this packaging for future reference. The contents and colours may differ from those in the photographs. Designed in The Netherlands / in Barcelona. Made in China.