location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 50264 domino

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vehicles Domino
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50264 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421914502640
Category: Dominoes Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2022 12:28:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goula 50264 domino
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Minimum number of players: 1
  • - Recommended age group: Preschool
  • - Recommended age (min): 2 yr(s)
  • - Multicolour
  • - Material: Wood
Long product name Goula 50264 domino :
The long product name of Goula 50264 domino. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goula Vehicles Domino, 2+
More>>>
Goula 50264 domino:
The official description of Goula 50264 domino as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A wooden domino set with silkscreen printed drawings of vehicles. Get to know the different vehicles while playing this game!
The 28 domino pieces are made of a very good quality beech wood. Including a textile bag to store your product and a how to play instruction sheet.
Suitable for children aged 2 and older.

Short summary description Goula 50264 domino:
This short summary of the Goula 50264 domino data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 50264, Preschool, Wood, Boy/Girl, 2 yr(s), Multicolour, China

Long summary description Goula 50264 domino:
This is an auto-generated long summary of Goula 50264 domino based on the first three specs of the first five spec groups.

Goula 50264. Recommended age group: Preschool, Material: Wood, Suggested gender: Boy/Girl. Width: 70 mm, Depth: 7 mm, Height: 35 mm. Number of pieces: 28 pc(s), Package width: 250 mm, Package depth: 40 mm. Pallet height: 99 cm, Pallet weight: 149,4 kg, Number of cartons per pallet: 12 pc(s)

Features
Recommended age group *
Preschool
Suggested gender
Boy/Girl
Recommended age (min)
2 yr(s)
Minimum number of players
1
Product colour
Multicolour
Material *
Wood
Country of origin
China
Certification
CE
Weight & dimensions
Width
70 mm
Depth
7 mm
Height
35 mm
Weight
325 g
Packaging data
Number of pieces
28 pc(s)
Package width
250 mm
Package depth
40 mm
Package height
145 mm
Package weight
425 g
Package tare weight
100 g
Logistics data
Pallet height
99 cm
Pallet weight
149,4 kg
Number of cartons per pallet
12 pc(s)
Number of cartons per pallet layer
4 pc(s)
Number of layers per pallet
3 pc(s)
Quantity per pallet
288 pc(s)
Master (outer) case width
370 mm
Master (outer) case length
530 mm
Master (outer) case height
280 mm
Master (outer) case weight
11,2 kg
Master (outer) case volume
54908 cm³
Quantity per master (outer) case
24 pc(s)
Master (outer) case tare weight
400 g
Master (outer) case net weight
10,8 kg
Customs product code (TARIC)
95030099