location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nathan Domino des animaux

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nathan Check ‘Nathan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Domino des animaux
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31038 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446310380
Category: Dominoes Check ‘Nathan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nathan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2022 12:28:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nathan Domino des animaux
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum number of players: 4
  • - Minimum number of players: 1
  • - Recommended age group: Preschool
  • - Recommended age (min): 2 yr(s)
  • - Playing time (min): 10 min
More>>>
Short summary description Nathan Domino des animaux:
This short summary of the Nathan Domino des animaux data-sheet is auto-generated and uses the product title and the first six key specs.

Nathan Domino des animaux, Preschool, Boy/Girl, 2 yr(s), 10 min, Spain, 243 mm

Long summary description Nathan Domino des animaux:
This is an auto-generated long summary of Nathan Domino des animaux based on the first three specs of the first five spec groups.

Nathan Domino des animaux. Recommended age group: Preschool, Suggested gender: Boy/Girl, Recommended age (min): 2 yr(s). Package width: 243 mm, Package depth: 53 mm, Package height: 187 mm. Pallet height: 171 cm, Pallet weight: 391,7 kg, Number of cartons per pallet: 42 pc(s). Package gross weight: 719 g, Package net weight: 534 g

Features
Recommended age group *
Preschool
Suggested gender
Boy/Girl
Recommended age (min)
2 yr(s)
Minimum number of players
1
Maximum number of players
4
Playing time (min)
10 min
Easy to use
Yes
Country of origin
Spain
Packaging data
Package width
243 mm
Package depth
53 mm
Package height
187 mm
Package weight
720 g
Package gross weight
719 g
Package net weight
534 g
Package tare weight
185 g
Package type
Box
Logistics data
Pallet height
171 cm
Pallet weight
391,7 kg
Number of cartons per pallet
42 pc(s)
Number of cartons per pallet layer
7 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
504 pc(s)
Master (outer) case width
230 mm
Master (outer) case length
570 mm
Master (outer) case height
260 mm
Master (outer) case weight
8,97 kg
Master (outer) case volume
34086 cm³
Quantity per master (outer) case
12 pc(s)
Master (outer) case tare weight
340 g
Master (outer) case net weight
8,63 kg
Customs product code (TARIC)
95030099