HP logo

HP OMEN by Encoder Keyboard

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74133
Info modified on:
18 Jun 2024, 11:50:06
End of life date:
31 Jul 2023
Short summary description HP OMEN by Encoder Keyboard:

HP OMEN by Encoder Keyboard, Wired, USB, Mechanical, QWERTY, LED, Black

Long summary description HP OMEN by Encoder Keyboard:

HP OMEN by Encoder Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: LED. Cable length: 1,8 m. Recommended usage: Gaming. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.