location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH43402
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reduce your printing costs: Economical ink tank printer with lots of ink included
  • - Reliable and durable: One-year or 100,000-page warranty
  • - Reduce energy usage: Save up to 95% in power consumption5
  • - Time saving: Wi-Fi, double-sided printing, 250-sheet tray, mobile printing
  • - Fast, business-quality printing: 20ppm print speeds4, no warm up time, PrecisionCore printhead
Warranty: 1 Year
Long product name Epson EcoTank M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi :
The long product name of Epson EcoTank M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.44" (LCD, Touch), 1200 x 2400 dpi, 39 ppm, 20 ipm, 1200 x 2400 dpi (CIS), 600 x 600 dpi, USB, Ethernet, 802.11 b/g/n, 56 dB, 6.4 kg
More>>>
Epson EcoTank M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi:
The official description of Epson EcoTank M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EcoTank M2170
Mobile printing is easy with this durable, fast and energy-efficient EcoTank. With print, scan and copy, it provides a low-cost printing solution, that can help reduce your printing costs. A cost-efficient solution, print up to 11,000 pages with the included black ink1. Select features directly and quickly using the 3.7cm colour LCD screen.

Reduce your printing costs
You can save up to 50% in three years compared to monochrome laser printers with EcoTank2. It features a large refillable ink tank that you fill with the included ink bottles instead of toner. From the start you have enough ink to print thousands of pages, slashing costs and saving time.

Low cost replacements
While refills are likely to be few and far between, you'll be able to save over 90% on the cost per page with replacement ink bottles3.

Reliable
Giving peace of mind, every EcoTank mono printer comes with a one-year/100,000-page warranty.

Save time
Don't waste time changing supplies - with an ink tank system you can essentially fill it up and forget about it. Printing is fast with no warm-up time and speeds of 20ppm4.

Save energy
Cut energy usage and reduce overheads with an EcoTank mono printer. It can save up to 95%5 in power consumption compared to mono laser printers.

Efficient business features
Experience the PrecisionCore printhead that's renowned for its speed, quality, reliability and efficiency. Replace paper less often with the 250-sheet tray and save paper with automatic double-sided printing.

Connectivity solutions
Scan-to-Cloud and print from anywhere in the office with Wi-Fi connectivity and Epson's free mobile printing apps.

Short summary description Epson EcoTank M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi:
This short summary of the Epson EcoTank M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank M2170, Inkjet, Mono printing, 1200 x 2400 DPI, A4, Direct printing, Black, White

Long summary description Epson EcoTank M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank M2170. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 1200 x 2400 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
39 ppm
Print speed (ISO/IEC 24734) mono
20 ipm
Duplex print speed (ISO/IEC 24734) mono
9 ipm
Time to first page (black, normal)
6 s
Print margins (top, bottom, right, left)
3 mm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Image
Scan speed (colour)
2,2 ppm
Scan speed (black)
5 ppm
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Input greyscale depth
16 bit
Output greyscale depth
8 bit
Fax
Faxing *
No
Features
Recommended duty cycle
0 - 20000 pages per month
Ink tank system
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
ESC P, ESC/P-R, GDI
Country of origin
Philippines
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 1200 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
16K, Hagaki card, Legal, Letter
Envelopes sizes
10, C6, DL
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Direct printing *
Yes
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK
Supported network protocols (IPv4)
TCP/IP, LPD, IPP, PORT9100, WSD
Supported network protocols (IPv6)
TCP/IP, LPD, IPP, PORT9100, WSD
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, PING, DDNS, mDNS, SLP, WSD, LLTD
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson Remote Print, Epson iPrint, Google Cloud Print
Performance
Sound pressure level (printing)
56 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3,66 cm (1.44")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
12 W
Power consumption (standby)
4,9 W
Power consumption (sleep)
0,7 W
Power consumption (off)
0,8 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 R2, Windows Server 2012 x64, Windows Server 2016
Weight & dimensions
Width
375 mm
Depth
347 mm
Height
302 mm
Weight
6,4 kg
Packaging data
Package width
415 mm
Package depth
445 mm
Package height
375 mm
Package weight
8,01 kg
Quantity per pack
1 pc(s)
Packaging content
Power cord included
Yes
Warranty card
Yes
Logistics data
Quantity per pallet layer
2 pc(s)
Quantity per pallet
10 pc(s)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
20 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 20:04:22
Uk has collected 3 expert reviews for Epson EcoTank M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-01 20:04:22
Epson's 'refillable' EcoTank printers turn traditional printer designs on their head. They're considerably more expensive than conventional inkjet printers, but the low cost of replacement inks, and the high capacity of the printer's refillable ink tanks...
Good Extremely low cost-per-page, High-capacity, refillable ink tank, Good mono text and graphics, Automatic duplex printing...
Bad Mono-only, Noisy paper feed, Tiny control screen...
Bottom line Anyone that needs a colour printer should obviously look elsewhere, but if your business needs to print high volumes of mono documents every month then the low running costs of the ET-M2170 will be hard to beat...
100%
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Lithuania 1 distributor(s)