location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 110S Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
110S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T01L14A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946661094
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:38:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 110S Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original Black
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson 110S Original :
The long product name of Epson 110S Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ecotank pigment black nk bottle
More>>>
Short summary description Epson 110S Original:
This short summary of the Epson 110S Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 110S, Black, Epson, EcoTank M3180 EcoTank M3170 EcoTank M3140 EcoTank M2170 EcoTank M2140 EcoTank M1180 EcoTank M1170..., Inkjet, Japan, 1 pc(s)

Long summary description Epson 110S Original:
This is an auto-generated long summary of Epson 110S Original based on the first three specs of the first five spec groups.

Epson 110S. Printing colours: Black, Brand compatibility: Epson, Compatibility: EcoTank M3180 EcoTank M3170 EcoTank M3140 EcoTank M2170 EcoTank M2140 EcoTank M1180 EcoTank M1170.... Quantity per pack: 1 pc(s), Package width: 57 mm, Package depth: 163 mm. Master (outer) case weight: 3,5 g, Master (outer) case length: 430 mm, Master (outer) case width: 305 mm

Features
Original *
Yes
Printing colours *
Black
Print technology
Inkjet
Brand compatibility *
Epson
Compatibility *
EcoTank M3180 EcoTank M3170 EcoTank M3140 EcoTank M2170 EcoTank M2140 EcoTank M1180 EcoTank M1170 EcoTank M1140 EcoTank M1120 EcoTank M1100
Country of origin
Japan
Packaging data
Quantity per pack *
1 pc(s)
Packaging data
Package width
57 mm
Package depth
163 mm
Package height
57 mm
Logistics data
Master (outer) case weight
3,5 g
Master (outer) case length
430 mm
Master (outer) case width
305 mm
Master (outer) case height
141 mm
Quantity per master (outer) case
30 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)