location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 3010 Small Form Factor PC Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD FreeDOS SFF Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3010
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 3010 Small Form Factor PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WB565EA#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pro 3010 Small Form Factor PC Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD FreeDOS SFF Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 250 W
  • - Intel® Pentium® E5400 2,7 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 320 GB DVD Super Multi Card reader integrated
  • - Intel® GMA X4500HD
  • - Ethernet LAN
  • - FreeDOS
Long product name HP Pro 3010 Small Form Factor PC Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD FreeDOS SFF Black :
The long product name of HP Pro 3010 Small Form Factor PC Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD FreeDOS SFF Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Dual-Core E5400 (2.7GHz, 2MB L2, 800MHz), 2GB (1 x 2GB) DDR3, 320GB SATA 7200 rpm, DVD+/-RW SuperMulti LightScribe, 22-in-1, FreeDOS
More>>>
HP Pro 3010 Small Form Factor PC Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD FreeDOS SFF Black:
The official description of HP Pro 3010 Small Form Factor PC Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD FreeDOS SFF Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Invest today, grow tomorrow: realize your potential with the HP Pro 3010 Business Desktop PC. Designed to handle your everyday business needs with an eye towards the future with out-of-the-box productivity and flexibility in a modern look and feel.

Features

Flexibility comes standard
- Your business needs evolve. The HP Pro is designed to change with you. Available ports, slots and bays allow you to configure your PC to meet your needs today and then expand your capabilities when the time is right.

Out-of-the-box productivity
- This PC is ready to go when you are with proven Intel® processors, a genuine Windows® 7 operating system, dual monitor support, up to 8 GB DDR3 SRAM memory and RAID support (Microtower only).

The choice is yours
- Get a PC that’s a perfect fit with two available form factors designed for the way you work—either a space-saving Small Form Factor PC or the highly expandable Microtower PC.

Do more with pre-qualified options
- Easily transfer files to and from a variety of devices with the 22-in-1 Media Card Reader.

Built to last
- With more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance.

Short summary description HP Pro 3010 Small Form Factor PC Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD FreeDOS SFF Black:
This short summary of the HP Pro 3010 Small Form Factor PC Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD FreeDOS SFF Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 3010 Small Form Factor PC, 2,7 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi, FreeDOS

Long summary description HP Pro 3010 Small Form Factor PC Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD FreeDOS SFF Black:
This is an auto-generated long summary of HP Pro 3010 Small Form Factor PC Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD FreeDOS SFF Black based on the first three specs of the first five spec groups.

HP Pro 3010 Small Form Factor PC. Processor frequency: 2,7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: FreeDOS. Power supply: 250 W. Chassis type: SFF. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E5400
Processor cores
2
Processor threads
2
Processor frequency *
2,7 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
45, 65
Tcase
74,1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
13,5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory clock speed
1333 MHz
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD Super Multi
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA X4500HD
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
SFF
Product colour *
Black
Country of origin
China
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLGH7
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
2
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
40478
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
250 W
Weight & dimensions
Width *
339 mm
Depth *
387 mm
Height *
101 mm
Weight *
6,76 kg
Packaging content
Display included *
No
Other features
LightScribe
Yes
TV tuner integrated
No
Handheld remote control
No
Networking features
Gigabit Ethernet
Graphics card family
Intel
Floppy drive installed
No