location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GW405AA mouse Office Ambidextrous USB Type-A Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GW405AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GW405AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585433438 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 339668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 Apr 2014
Product end of life date
Bullet Points HP GW405AA mouse Office Ambidextrous USB Type-A Laser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 2
  • - Power source: Cable
Long product name HP GW405AA mouse Office Ambidextrous USB Type-A Laser :
The long product name of HP GW405AA mouse Office Ambidextrous USB Type-A Laser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GW405AA, USB 2-Button Laser Mouse
More>>>
HP GW405AA mouse Office Ambidextrous USB Type-A Laser:
The official description of HP GW405AA mouse Office Ambidextrous USB Type-A Laser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP USB 2-Button Laser Mouse

- Works on surfaces where other optical mice don’t: glossy surfaces, opaque glass, textured surfaces, wood, etc.
- More exact tracking of the Laser Mouse compared to Optical Mouse The area used in tracking is more defined since it detects smaller changes in surface texture.
- Less power used with better low power and low voltage settings with the laser.
- More responsive to movements due to optimization to limit the lags and latencies.
- Possible Lower costs and better DPI in the future since the market for Laser Mice is increasing for mainstream users compared to mainly a Retail/Gamer market.

Short summary description HP GW405AA mouse Office Ambidextrous USB Type-A Laser:
This short summary of the HP GW405AA mouse Office Ambidextrous USB Type-A Laser data-sheet is auto-generated and uses the product title and the first six key specs.

HP GW405AA, Ambidextrous, Laser, USB Type-A, Black

Long summary description HP GW405AA mouse Office Ambidextrous USB Type-A Laser:
This is an auto-generated long summary of HP GW405AA mouse Office Ambidextrous USB Type-A Laser based on the first three specs of the first five spec groups.

HP GW405AA. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: USB Type-A, Buttons quantity: 2, Scroll type: Wheel. Power source: Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Laser
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
2
Recommended usage
PC
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Monochromatic
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
94 g
Other features
Mouse dimensions (WxDxH)
39 x 117 x 62 mm
Number of products included
1 pc(s)
USB required
Yes
Logistics data
Country of origin
China