location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U460-004-4A-AL interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U460-004-4A-AL 4-Port USB-C Hub, USB 3.x (5Gbps), 4x USB-A Ports, Aluminum Housing, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U460-004-4A-AL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332214010 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:51:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U460-004-4A-AL interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB-C 3.1 Type-C hub is compatible with all USB-C and Thunderbolt 3 devices
  • - Accepts up to 4 USB peripherals, turning your laptop into a mini workstation
  • - Supports USB 3.1 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite U460-004-4A-AL interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black :
The long product name of Tripp Lite U460-004-4A-AL interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB-C Hub, USB 3.x (5Gbps), 4x USB-A Ports, Aluminum Housing, Black
More>>>
Tripp Lite U460-004-4A-AL interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:
The official description of Tripp Lite U460-004-4A-AL interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C 3.1 Hub Connects 4 USB Peripherals to Your MacBook or Chromebook
This USB-C hub allows you to connect up to four USB peripherals to your tablet, laptop, notebook, MacBook, Chromebook, smartphone or PC. You can expand the potential of your device by connecting USB peripherals that can help you do your job faster, easier and better, such as an external hard drive, keyboard/mouse, power meter and printer.

Connects USB Peripherals and Transfers Data at Fast USB 3.1 Gen 1 Speeds
All four USB ports transfer data at speeds up to 5 Gbps, which is 10 times faster than USB 2.0. The USB ports are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.
Note: Host must support USB OTG (On-the-Go)
Built-In USB-C Cable Connects in Either Direction

Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.

Ready to Use Right Out of the Package
The plug-and-play USB Type-C hub is specifically designed for use with the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software, drivers or external power. The lightweight aluminum case fits easily into a pocket, briefcase or laptop bag for connecting on the go.

Short summary description Tripp Lite U460-004-4A-AL interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:
This short summary of the Tripp Lite U460-004-4A-AL interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U460-004-4A-AL, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Aluminium, 0,22 m

Long summary description Tripp Lite U460-004-4A-AL interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:
This is an auto-generated long summary of Tripp Lite U460-004-4A-AL interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black based on the first three specs of the first five spec groups.

Tripp Lite U460-004-4A-AL. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Aluminium. Power consumption (typical): 0,7 W, Output current: 1,5 A. Width: 61 mm, Depth: 10 mm, Height: 41 mm. Package width: 151,1 mm, Package depth: 80 mm, Package height: 20,1 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Housing material
Aluminium
LED indicators
Yes
Cable length
0,22 m
Plug and Play
Yes
Country of origin
China
Certification
CE, FCC, REACH
Power
Power consumption (typical)
0,7 W
Output current
1,5 A
USB powered
Yes
Weight & dimensions
Width
61 mm
Depth
10 mm
Height
41 mm
Weight
40 g
Packaging data
Package width
151,1 mm
Package depth
80 mm
Package height
20,1 mm
Package weight
80 g
Package type
Box
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating temperature (T-T)
32 - 122 °F
Storage temperature (T-T)
-10 - 75 °C
Operating relative humidity (H-H)
0 - 85%
Design
Cable colour
Black
Logistics data
Master (outer) case width
230,1 mm
Master (outer) case length
165,1 mm
Master (outer) case height
100,1 mm
Master (outer) case weight
1,1 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332214017
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
Tripp Lite U223-010-INT interface hub USB 2.0 Mini-B 480 Mbit/s Black Tripp Lite U223-010-INT interface hub USB 2.0 Mini-B 480 Mbit/s Black
(show image)
U223-010-INT U223-010-INT 10-Port USB 2.0 Hub with Power Supply and International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-004-R-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black Tripp Lite U360-004-R-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
U360-004-R-INT U360-004-R-INT 4-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Mini-B 5000 Mbit/s Black Tripp Lite U360-007-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Mini-B 5000 Mbit/s Black
(show image)
U360-007-INT U360-007-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007-AL-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black Tripp Lite U360-007-AL-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
U360-007-AL-INT U360-007-AL-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U223-007-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black Tripp Lite U223-007-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black
(show image)
U223-007-IND-1 U223-007-IND-1 7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U223-004-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black Tripp Lite U223-004-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black
(show image)
U223-004-IND-1 U223-004-IND-1 4-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-004-2A2C-2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black Tripp Lite U460-004-2A2C-2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black
(show image)
U460-004-2A2C-2 U460-004-2A2C-2 4-Port USB-C Hub - USB 3.x Gen 2 (10Gbps), 2x USB-A & 2x USB-C Ports, Thunderbolt 3, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-010C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White Tripp Lite U360-010C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White
(show image)
U360-010C-2X3 U360-010C-2X3 10-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 8 USB 2.0 Ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White
(show image)
U360-007C-2X3 U360-007C-2X3 7-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 5 USB 2.0 Ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-004-4A-G2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black Tripp Lite U460-004-4A-G2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black
(show image)
U460-004-4A-G2 U460-004-4A-G2 4-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, Aluminum Housing, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)