location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U215-002 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U215-002 2-Port USB 2.0 Printer/Peripheral Sharing Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U215-002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332198631 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:30:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U215-002 interface cards/adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Switch between computers via mouse, hotkey or manual button
  • - Supports data transfer rates up to 480 Mbps
  • - Easy setup with included optional software CD
  • - No power adapter required
Warranty: 3-year limited
Long product name Tripp Lite U215-002 interface cards/adapter :
The long product name of Tripp Lite U215-002 interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port USB 2.0 Printer/Peripheral Sharing Switch
More>>>
Tripp Lite U215-002 interface cards/adapter:
The official description of Tripp Lite U215-002 interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U215-002 2-Port USB 2.0 Hi-Speed Printer/Peripheral Sharing Switch saves you money, time and precious workspace by letting you connect two computers to a single USB peripheral. Recommended for home and small offices, this sharing switch eliminates the cost of buying two printers, two scanners, two hard drives, etc., as well as the problem of where to put them and their cables.

One-touch port switching lets you switch between computers using a mouse, hotkeys or manual pushbutton. Idle time-out switching ensures all data is sent from the active printer buffer before switching ports.

A taskbar icon indicates the connected device’s status. LEDs on the unit indicate which computer currently controls the device. The U215-002 is compatible with USB 2.0 and USB 1.1 devices and supports data transfer rates up to 480 Mbps.

No external power supply required. Switch is compatible with all USB-enabled Operating Systems. Optional CD software is compatible with Windows (XP and later) and Mac (OS X 10.3 and later).

NOTE: Customers are encourage to use the 1.5 ft. USB cables provided between the source (e.g. PC) and switch.  Using longer cables could cause an intermittent or connection loss.

Short summary description Tripp Lite U215-002 interface cards/adapter:
This short summary of the Tripp Lite U215-002 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U215-002, Black, China, FCC, CE, 1 pc(s), 111,8 mm, 95 mm

Long summary description Tripp Lite U215-002 interface cards/adapter:
This is an auto-generated long summary of Tripp Lite U215-002 interface cards/adapter based on the first three specs of the first five spec groups.

Tripp Lite U215-002. Product colour: Black, Country of origin: China, Certification: FCC, CE. Quantity per pack: 1 pc(s), Package width: 111,8 mm, Package depth: 95 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 139,7 mm, Master (outer) case length: 215,9 mm. Data transfer rate: 0,48 Gbit/s, Compatible operating systems: Windows, Mac OS

Design
Product colour
Black
Country of origin
China
Certification
FCC, CE
Features
Plug and Play
Yes
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332198638
Compliance certificates
RoHS
Packaging data
Quantity per pack
1 pc(s)
Package width
111,8 mm
Packaging data
Package depth
95 mm
Package height
38,1 mm
Package weight
120 g
Logistics data
Harmonized System (HS) code
8471,80,1000
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
139,7 mm
Master (outer) case length
215,9 mm
Master (outer) case height
110 mm
Master (outer) case weight
1,2 kg
Other features
Data transfer rate
0,48 Gbit/s
Compatible operating systems
Windows, Mac OS
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)