Acer Chromebook Tab 10 D651N-K7QH, 24,6 cm (9.7"), 2048 x 1536 pixels, 32 GB, 4 GB, ChromeOS, Blue
Acer Chromebook Tab 10 D651N-K7QH. Display diagonal: 24,6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 32 GB. Processor family: ARM. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 550 g. Operating system installed: ChromeOS. Product colour: Blue