location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL360 G7 L5630 1P 4GB-U P410i/ZM 4 SFF 460W PS Efficiency server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL360 G7 L5630 1P 4GB-U P410i/ZM 4 SFF 460W PS Efficiency Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
579242-371 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962286401 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3/3/3 - Server includes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limited and technical support is available at: http://h18004.www1/products/servers/platforms/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant DL360 G7 L5630 1P 4GB-U P410i/ZM 4 SFF 460W PS Efficiency server :
The long product name of HPE ProLiant DL360 G7 L5630 1P 4GB-U P410i/ZM 4 SFF 460W PS Efficiency server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProLiant DL360 G7 Intel Xeon L5630 2.13GHz 4-core Processor 1P 4GB-U P410i/ZM Hot Plug 4 SFF 460W 94 Efficiency RPS Efficiency Server
More>>>
Short summary description HPE ProLiant DL360 G7 L5630 1P 4GB-U P410i/ZM 4 SFF 460W PS Efficiency server:
This short summary of the HPE ProLiant DL360 G7 L5630 1P 4GB-U P410i/ZM 4 SFF 460W PS Efficiency server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL360 G7 L5630 1P 4GB-U P410i/ZM 4 SFF 460W PS Efficiency Server

Long summary description HPE ProLiant DL360 G7 L5630 1P 4GB-U P410i/ZM 4 SFF 460W PS Efficiency server:
This is an auto-generated long summary of HPE ProLiant DL360 G7 L5630 1P 4GB-U P410i/ZM 4 SFF 460W PS Efficiency server based on the first three specs of the first five spec groups.

HPE ProLiant DL360 G7 L5630 1P 4GB-U P410i/ZM 4 SFF 460W PS Efficiency Server

Source Testseek summary Average rating
Reviews
Updated:
2011-11-06 01:25:59
Uk has collected 4 expert reviews for HPE ProLiant DL360 G7 L5630 1P 4GB-U P410i/ZM 4 SFF 460W PS Efficiency server and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
v3.co.uk
Updated:
2011-11-06 01:25:59
It's been over 10 years since HP's ProLiant DL360 server was introduced, during which time it's become a firm favourite with corporate buyers looking for a powerful yet compact datacentre platform. The seventh generation is far from revolutionary, but...
Good ILO 3 management controller, 'Sea of Sensors' monitoring, up to 384GB RAM, eight hot-swap disks...
Bad HP has yet to match Dell's Lifecycle Controller...
Bottom line HP hasn't made any radical changes to the seventh generation of the DL360. Performance and scalability are up, the number of Ethernet ports doubled and there's more storage capacity. The biggest improvements are in energy efficiency and management...
80%
pcauthority.com.au
Updated:
2011-11-06 01:25:59
In an effort to reduce costs, many businesses are turning to consolidation, where each new server is expected to take the place of multiple systems and be able handle all their workloads. This is a key area of interest for HP, and its latest ProLiant D...
Bottom line HP's new seventh-generation DL360 has unbeatable server monitoring and power management features...
83%
alphr.com
Updated:
2011-11-06 01:25:59
In an effort to reduce costs, many businesses are turning to consolidation, where each new server is expected to take the place of multiple systems and be able handle all their workloads. This is a key area of interest for HP, and its latest ProLiant D...
Bottom line HP's new seventh-generation DL360 has classy build quality, and its server monitoring and power management features are unbeatable...
83%