HPE logo

HPE 160GB 3.5" SATA II internal hard drive 7200 RPM 3.5" Serial ATA II

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82895
Info modified on:
31 Jul 2024, 15:02:56
Warranty:
1 year
Long product name HPE 160GB 3.5" SATA II internal hard drive 7200 RPM 3.5" Serial ATA II:

160GB, 3.5", SATA II, 7.2K rpm, Factory Integrated

Short summary description HPE 160GB 3.5" SATA II internal hard drive 7200 RPM 3.5" Serial ATA II:

HPE 160GB 3.5" SATA II, 160 GB, 7200 RPM, 3.5", Serial ATA II

Long summary description HPE 160GB 3.5" SATA II internal hard drive 7200 RPM 3.5" Serial ATA II:

HPE 160GB 3.5" SATA II. HDD capacity: 160 GB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA II

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.