location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly ICA-TBL 2604 multimedia cart/stand White Tablet Multimedia stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Anti-theft Floor Standing Kiosk for 2/3/4/Air/Air 2 & 9.7 iPad
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICA-TBL 2604
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8051128102727
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Techly ICA-TBL 2604 multimedia cart/stand White Tablet Multimedia stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Anti-theft Floor Standing Kiosk for 2/3/4/Air/Air 2 & 9.7 iPad
  • - Anti-theft design with a lock and key makes it available for securely displaying in public environments
  • - 90° rotation for easily holding your iPad in portrait or landscape orientation
  • - Freely tilt allows easy angle adjustment
  • - Keep your iPad charged while keeping cables organized along the tube
  • - Height-adjustable brochure holder mounts on front of display holds catalogues for distributing
  • - Home button accessible
  • - Material: Plastic, Steel, Aluminum
  • - Color: white
  • - Dimensions: 400 x 302.5 x 1086 mm
  • - Applicable Devices: iPad 2/3/4/Air/Air 2 & 9.7 iPad Pro
  • - Weight Capacity Range: 1KG
  • - Installation: freestanding
  • - Tilt Range: from 0° to -75°
  • - Screen Rotation: from 90° to 0°
  • - Universal Removable Panel
  • - Anti-theft
  • - Cable Management
Long product name Techly ICA-TBL 2604 multimedia cart/stand White Tablet Multimedia stand :
The long product name of Techly ICA-TBL 2604 multimedia cart/stand White Tablet Multimedia stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Anti-theft Floor Standing Kiosk, f/ 2/3/4/Air/Air 2, 9.7 iPad
More>>>
Techly ICA-TBL 2604 multimedia cart/stand White Tablet Multimedia stand:
The official description of Techly ICA-TBL 2604 multimedia cart/stand White Tablet Multimedia stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ICA-TBL 2604 is an anti-theft steel iPad freestanding kiosk with security lock designed for protecting your tablets in the public. Holder with 90° rotate and tilt function for multiple viewing angle. Power cable and other cables can run along the tube for better organizing. Steel base is solid and stable. Ideal for use in education, health-care, corporate, retail and point of sale environments.

Short summary description Techly ICA-TBL 2604 multimedia cart/stand White Tablet Multimedia stand:
This short summary of the Techly ICA-TBL 2604 multimedia cart/stand White Tablet Multimedia stand data-sheet is auto-generated and uses the product title and the first six key specs.

Techly ICA-TBL 2604, Multimedia stand, White, Aluminium, Plastic, Steel, Tablet, 1 kg, 90°

Long summary description Techly ICA-TBL 2604 multimedia cart/stand White Tablet Multimedia stand:
This is an auto-generated long summary of Techly ICA-TBL 2604 multimedia cart/stand White Tablet Multimedia stand based on the first three specs of the first five spec groups.

Techly ICA-TBL 2604. Type: Multimedia stand, Product colour: White, Material: Aluminium, Plastic, Steel. Height: 1277 mm, Width: 400 mm, Depth: 300 mm

Features
Product colour
White
Material
Aluminium, Plastic, Steel
Recommended usage
Tablet
Type *
Multimedia stand
Maximum weight capacity
1 kg
Turn angle
90°
Tilt angle range
-75 - 0°
Locking
Yes
Features
Lock type
Key
Cable management
Yes
Compatibility
iPad 2/3/4/Air/Air 2, 9.7 iPad Pro
Weight & dimensions
Height
1277 mm
Width
400 mm
Depth
300 mm
Weight
11,3 kg