location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly ICA-TB TPM-9 laptop stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tripod for Laptops and Projectors with additional Shelf
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICA-TB TPM-9
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8051128105773
Category:
Devices used to rest and support notebook computers to make then easier to use.
Laptop Stands Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:01:36
The date of the most recent change of this product data-sheet in Icecat.
Techly ICA-TB TPM-9 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Techly ICA-TB TPM-9 laptop stand Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop / projector tripod with shelf
  • - Height adjustable from 70 to 120 cm
  • - Tilt from 0 to -60°
  • - Main shelf: 40 x 30 cm
  • - Second shelf: 25 x 20 cm
  • - Maximum load supported: 8 kg
  • - Material: steel
Long product name Techly ICA-TB TPM-9 laptop stand Black :
The long product name of Techly ICA-TB TPM-9 laptop stand Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tripod for Laptops and Projectors with additional Shelf, H 70-120 mm, 0-60°, max 8 kg
More>>>
Short summary description Techly ICA-TB TPM-9 laptop stand Black:
This short summary of the Techly ICA-TB TPM-9 laptop stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

Techly ICA-TB TPM-9, Laptop stand, Black, Steel, 8 kg, 70 - 120 mm, 0 - 60°

Long summary description Techly ICA-TB TPM-9 laptop stand Black:
This is an auto-generated long summary of Techly ICA-TB TPM-9 laptop stand Black based on the first three specs of the first five spec groups.

Techly ICA-TB TPM-9. Product type: Laptop stand, Product colour: Black, Material: Steel. Height adjustment range: 70 - 120 mm, Tilt angle range: 0 - 60°. Width: 400 mm, Depth: 300 mm, Weight: 4,92 kg

Design
Product type *
Laptop stand
Product colour *
Black
Material
Steel
Maximum weight capacity
8 kg
Ergonomics
Height adjustment
Yes
Ergonomics
Height adjustment range
70 - 120 mm
Tilt angle range
0 - 60°
Weight & dimensions
Width
400 mm
Depth
300 mm
Weight
4,92 kg
Brand Image Product code Product Stock Price from
Techly ICA-TB TPM-8 laptop stand Black Techly ICA-TB TPM-8 laptop stand Black
(show image)
ICA-TB TPM-8 Tripod for Laptops and Projectors 0.00
(excl. VAT)
0 (incl. VAT)
Techly ICA-TB TPM-1BK laptop stand Black Techly ICA-TB TPM-1BK laptop stand Black
(show image)
ICA-TB TPM-1BK ICA-TB TPM-1BK 0.00
(excl. VAT)
0 (incl. VAT)
Techly ICA-TB TPM-1WH laptop stand White Techly ICA-TB TPM-1WH laptop stand White
(show image)
ICA-TB TPM-1WH ICA-TB TPM-1WH 0.00
(excl. VAT)
0 (incl. VAT)
Techly ICA-TB TPM-7 laptop stand White Techly ICA-TB TPM-7 laptop stand White
(show image)
ICA-TB TPM-7 ICA-TB TPM-7 0.00
(excl. VAT)
0 (incl. VAT)
Techly ICA-TB TPM-2 laptop stand Black, Silver Techly ICA-TB TPM-2 laptop stand Black, Silver
(show image)
ICA-TB TPM-2 Universal Adjustable Trolley for Notebook Projector, Black 0.00
(excl. VAT)
0 (incl. VAT)
Techly ICA-TB B001N laptop stand Silver, Wood Techly ICA-TB B001N laptop stand Silver, Wood
(show image)
ICA-TB B001N Table for Laptop Color Beech ICA-TB B001N 0.00
(excl. VAT)
0 (incl. VAT)