location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 16GB SDHC Card Flash Class 4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16GB SDHC Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD4/16GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617126822 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:10:43
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Warranty: Lifetime
Long product name Kingston Technology 16GB SDHC Card Flash Class 4 :
The long product name of Kingston Technology 16GB SDHC Card Flash Class 4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SD High Capacity
More>>>
Kingston Technology 16GB SDHC Card Flash Class 4:
The official description of Kingston Technology 16GB SDHC Card Flash Class 4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure Digital High Capacity cards you can rely on. Kingston Technology's Secure Digital High-Capacity (SDHC) memory cards are fully compliant with the Secure Digital Association 2.00 specification. They are the next high performance generation of SD memory cards designed to meet the storage demands of high-quality digital still and video cameras and other high-resolution image recording devices.

Short summary description Kingston Technology 16GB SDHC Card Flash Class 4:
This short summary of the Kingston Technology 16GB SDHC Card Flash Class 4 data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 16GB SDHC Card, 16 GB, SDHC, Class 4, Flash, Blue

Long summary description Kingston Technology 16GB SDHC Card Flash Class 4:
This is an auto-generated long summary of Kingston Technology 16GB SDHC Card Flash Class 4 based on the first three specs of the first five spec groups.

Kingston Technology 16GB SDHC Card. Capacity: 16 GB, Flash card type: SDHC, Flash memory class: Class 4, Internal memory type: Flash. Product colour: Blue

Memory
Capacity *
16 GB
Flash card type *
SDHC
Internal memory type
Flash
Flash memory class *
Class 4
Supported file systems
FAT32
Features
Product colour
Blue
Write protection switch
Yes
Lead plating
Gold
Power
Input voltage
3.3 V
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
24 mm
Depth
32 mm
Height
2,1 mm
Weight
2,3 g
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Other features
Transfer rate
4 MB/s
Registered
No
Plug and Play
Yes
Memory layout
1 x 16384 MB
Module configuration
(N/A) (N/A)
Internal memory
16384 MB
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:48:17
Uk has collected 15 expert reviews for Kingston Technology 16GB SDHC Card Flash Class 4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-10 21:48:16
SD and MicroSD have the most popular type of memory card for some time. People use them for digital cameras, smartphones, tablets and other portable devices that require storage. There's a huge number of them on the market, and not all of them are equal...
0%
gadgetspeak.com
Updated:
2015-09-10 21:48:17
Published in...
72%
digitalversus.com
Updated:
2015-09-10 21:48:17
This card represents the middle range for this brand. Like its other models there is a 10 year warranty (in France) which seems largely sufficient. In terms of specifications, Kingston doesn’t go into detail simply specifying that it’s a Class 4. T...
Good Performances in reading, Doesn’t hold your reflex back...
Bad Writing performances. It’s not as good as the Class 2 from the same brand.
60%
hardwarebistro.com
Updated:
2016-12-28 17:48:34
Kingston Technology Company, Inc. is the worlds independent memory leader. Founded in 1987 with a single product offering, Kingston® now offers more than 2,000 memory products that support nearly every device that uses memory, from computers, server...
Good Great capacity; ideal for photography & video recording, Decent performance, Life time warranty, Quality product; "made in Japan"...
Bad Not cheap (at this moment)...
Bottom line Kingston SD4/32GB; a 32GB SDHC card is the largest capacity in SDHC format and if you are looking for a huge capacity memory card then we believe only this 32GB SDHC is the best model that you can get as beyond that is under SDXC format which is still...
90%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)