location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire R 13 R7-371T-50V5 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R 13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R7-371T-50V5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.MQQAA.002
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire R 13 R7-371T-50V5 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Ezel) Black
  • - Intel® Core™ i5 i5-4210U 1,7 GHz
  • - Touchscreen 33,8 cm (13.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB LPDDR3-SDRAM
  • - 128 GB SSD
  • - Intel® HD Graphics 4400
  • - Lithium-Ion (Li-Ion) 8 h 45 W
  • - Windows 8.1 64-bit
Long product name Acer Aspire R 13 R7-371T-50V5 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black :
The long product name of Acer Aspire R 13 R7-371T-50V5 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4210U (1.70GHz), 13.3" Full HD (1920 x 1080) 16:9 IPS, 8GB LPDDR3, 128GB SSD, Intel HD Graphics 4400, WLAN 802.11a/b/g/n/ac, Windows 8.1 64-bit
More>>>
Acer Aspire R 13 R7-371T-50V5 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black:
The official description of Acer Aspire R 13 R7-371T-50V5 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart hinge, great flexibility
Acer's innovative Ezel Aero Hinge™ features two separate hinge mechanisms that work together to allow seamless transition between six user modes. This fantastic hinge also keeps the display very stable when you use it for touch control.

Thin, light, and tough
The touchscreen and its back cover are encased in two slices of Corning® Gorilla® Glass 3 – which makes the top panel very tough, beautiful, and strikingly slender. At only 1 inch thin (17.95mm) thin and 1.5kg light, the Aspire R 13 is a joy to pack and carry.

A pen for your thoughts
The Aspire R 13’s touchscreen works perfectly with the new Acer Active Pen1, which uses Acer Hover Access technology to activate pop-up, tap-on menus. The result is a more intuitive writing experience that is also very convenient, fun and productive.

Visual delight
You can choose between a WQHD display with power-saving IGZO technology that delivers super-crisp images, or a Full HD display with wide viewing angles (IPS technology) and optical clarity solutions. All models feature direct bonding (Zero Air Gap) for a brighter, crisper display.

Cinematic surround sound
Immerse yourself in movies with Dolby® Digital Plus Home Theater™ -- sound technology that is crafted to bring every movie to life and put you in the middle of the action.

Comfortable viewing
Corning’s AR/ETC (antireflective and easy-to-clean) glass coating reduces screen glare and improves contrast, while also making it very easy to clean the screen. A built-in light sensor auto-adjusts brightness levels to further enhance eye comfort and power efficiency.

Great video conferencing
This laptop has dual-array microphones for noise-free voice communication. Acer Purified.Voice technology tracks the voice of the speaker as he or she moves around the room. The Aspire R 13 is also Skype Certified because it has all the high-quality hardware required for great audio and video chats.

SSD for very fast computing
SSD storage technology (RAID-0 SSD fast storage) gives you large storage capacity of up to 1 TB2, and two-times-faster processing speeds, for very smooth experiences when you play games, work on projects, watch movies, or browse the internet.

Short summary description Acer Aspire R 13 R7-371T-50V5 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black:
This short summary of the Acer Aspire R 13 R7-371T-50V5 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire R 13 R7-371T-50V5, Intel® Core™ i5, 1,7 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description Acer Aspire R 13 R7-371T-50V5 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black:
This is an auto-generated long summary of Acer Aspire R 13 R7-371T-50V5 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black based on the first three specs of the first five spec groups.

Acer Aspire R 13 R7-371T-50V5. Product type: Hybrid (2-in-1), Form factor: Convertible (Ezel). Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Ezel)
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4210U
Processor cores
2
Processor threads
4
Processor boost frequency
2,7 GHz
Processor frequency *
1,7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EF
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1,00
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
81016
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
3220 mAh
Battery life (max)
8 h
Power
AC adapter power
45 W
Security
Cable lock slot
No
Fingerprint reader
No
Weight & dimensions
Width
343,8 mm
Depth
230,4 mm
Height
18 mm
Weight *
1,5 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 05:32:35
Uk has collected 87 expert reviews for Acer Aspire R 13 R7-371T-50V5 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2015-09-10 05:32:34
What is the Acer Aspire R13? Acer's latest hybrid is a new twist on the vertical flipping screen type of device that we first saw with the Dell Inspiron Duo . A largely neglected format, instead of a central pivot point like on hybrids of old , or a 360 d...
Good Slimmer and lighter than the competition, High-resolution screen with good image quality, Decent battery life and performance levels...
Bad Ezel hinge impacts looks and adds little, Poor, cramped keyboard, Awkwardly wide base...
Bottom line Acer has taken a punt on a new design for this hybrid, but the rotating screen is a mixed bag: its extra positions don't add much to the experience and, while this machine is thinner and lighter than rivals, it's wider and has iffy aesthetics. It's incon...
70%
ultrabookreview.com
Updated:
2015-09-10 05:32:34
We've seen several different 2-in-1 form factors in the last years, and among them, the “Yoga” format, with the 360 degree convertible screen, has gotten the most traction.The Aspire R 13, code name R7-371T, is not like any of the other 2-in-1s. In fact...
Good sleek atypical design, 2in1 form factor with a versatile and sturdy hinge, fast hardware, nice screen, digitizer and pen support, good trackpad, fast hardware, runs quiet, decent battery life...
Bad odd keyboard layout, gets extremely hot under load, the speakers aren't loud enough, poor WiFi signal strength once you get further away from the router, large footprint, plastic case...
Bottom line The Aspire R 13 fits in a narrow niche. On one hand it offers a nice display with pen support, fast hardware and decent battery life, but on the other it's priced and advertised as a premium convertible, although its size, weight and choice in materials a...
70%
techradar.com
Updated:
2015-09-10 05:32:34
Like other PC manufacturers, Acer has been experimenting with the convertible Ultrabook form factor. That journey started with last year's Aspire R7, a multimodal laptop with an easel stand and a 15-inch display that makes it look and feel more like a tra...
Good Sleek, premium design, Six different usage modes, Crisp WQHD display upgrade...
Bad Large footprint, Runs hot, Fans stay on almost all the time...
Bottom line With similar power, battery life and slimness as competing Ultrabooks on the market, what makes the Aspire R13 unique is its Ezel hinge, allowing the notebook to convert into six different usage modes...
70%
techradar.com/au/
Updated:
2015-09-10 05:32:34
Like other PC manufacturers, Acer has been experimenting with the convertible Ultrabook form factor. That journey started with last year's Aspire R7, a multimodal laptop with an easel stand and a 15-inch display that makes it look and feel more like a tra...
Good Sleek, premium design, Six different usage modes, Crisp WQHD display upgrade...
Bad Large footprint, Runs hot, Fans stay on almost all the time...
Bottom line With similar power, battery life and slimness as competing Ultrabooks on the market, what makes the Aspire R13 unique is its Ezel hinge, allowing the notebook to convert into six different usage modes...
70%
pcauthority.com.au
Updated:
2015-09-10 05:32:34
F or a lot of people, the choice between a tablet and an ultraportable laptop can be tough. For the terminally undecided Acer's R13 is one of the better solutions out there. Its screen is inset in what Acer fancifully calls the Ezel Aero Hinge, which me...
Bottom line Well made, and versatile...
80%
goodgearguide.com.au
Updated:
2015-09-10 05:32:34
Acer's Aspire R13 (which, confusingly, is part of Acer's Aspire R7 Series) is designed as a convertible laptop that can also be used as a tablet. Its screen flips all the way around on its hinge to facilitate the laptop-to-tablet transformation, and it's...
Good Easy conversion from laptop to tablet, Full-sized HDMI and SD slot...
Bad Screen retention, Poor touchpad, Keyboard could be better, High price...
55%
gadgetguy.com.au
Updated:
2015-09-10 05:32:34
Hybrid computers are everywhere, but we're so used to seeing the 360 degree hinge, it's nice to see someone doing it differently. This time, it's Acer, taking its Ezel concept from the R7 and improving it with a frame for the screen. Does it work, and is...
Good Design of this Ezel generation feels better thought out than other 360 degree hinges; Gorilla Glass on either side of the display helps to make everything stronger; Pen included to use the touchscreen;...
Bad Keyboard needs a lot of work; Intel processor is a generation old; Screen could be a lot brighter; WiFi isn't 802.11ac, only b/g/n; A little heavy for a tablet;...
Bottom line When it comes to redesigning the laptop to be a little more modernised, and more useful than just a typical clamshell computer, Acer's take on the hinge is an interesting one, and was when the first model came to life in 2013.The latest take on it is even...
70%
Digitaltrends.com
Updated:
2015-09-10 05:32:34
The past couple years have seen a number of attempts (and failures) at combining the power of a laptop with the portability of a tablet. Known as “convertible” laptops, many of the products released in this field have been a mixed bag. Despite powerful sp...
Good Innovative convertible hinge, Solid build quality, Thin and light...
Bad Mediocre display, Lid is difficult to open, Lacks 5th-gen Core processor...
Bottom line The DT Accessory PackUp your game and the get the most out of your gear with the following extras, hand-picked by our editors:Case Logic laptop sleeve ($12)Looking for a simple way to keep the R13 protected and fingerprint free? This inexpensive sleeve fr...
60%
ouritdept.co.uk
Updated:
2015-09-10 05:32:34
Ever since the Yoga All-in-One PCs were first introduced on the market by Lenovo, other manufacturers have followed suit by coming out with innovative All-In-One devices with great designs and functional features capable of serving the multipurpose user...
Good Great display features and screen resolution, Advanced selection of modes with ease of switching, Sturdy and durable build, Responsive touch screen functionality, Generous touchpad and welldesigned keyboard with backlighting, Plenty of storage and process...
Bad Speakers are just okay, More plastic material in the design than competing devices, Price may not be worth upgrading to the Core i7 processor...
0%
theaustralian.com.au
Updated:
2015-09-10 05:32:34
Various positions of the Acer Aspire R13 hybrid computer which is a Windows 8.1 notebook and tablet.Source: SuppliedWhy do some manufacturers make notebook screens that perform contortions like the great Harry Houdini?Whether he was buried alive or trappe...
0%
Theinquirer.net
Updated:
2015-09-10 05:32:35
Perhaps the most notable model of the new range is the Aspire R13, which follows in the footsteps of last year's Aspire R7, except the firm clearly has realised that placing the trackpad above the keyboard wasn't exactly a great idea...
0%
itpro.co.uk
Updated:
2015-09-30 01:05:54
Back in 2009 one of the first Windows 8 hybrids was the Acer R7-571 which had an unusual and very distinctive easel-like hinge with the screen mounted inside a frame in such a way that it could swivelled 360 degrees. Apart from showing up in a few competi...
80%
goodgearguide.com.au
Updated:
2016-01-25 05:52:32
The newest version of Acer's Aspire R13, a convertible laptop that can be used as a tablet, is a sleek looking thing. A versatile unit with ample power to perform most everyday tasks with ease. It's an interesting prospect for someone looking for a 2-in-1...
0%
hardware-boom.com
Updated:
2017-05-18 01:36:09
Late last year, Acer has unveiled a 13-inch notebook-transformer with an innovative design: Acer Aspire R 13. Currently, lineup Acer Aspire R 13 includes six different models that have slightly different configuration but are made in one and the same hous...
Bottom line So, after testing the laptop Acer Aspire R7-371T can draw the following conclusions. This is a stylish, slim, lightweight and very easy to work notebook-transformer. To his undoubted advantages include good quality of the screen, good keyboard and touchpa...
0%
au.pcmag.com
Updated:
2018-04-26 01:40:41
The latest Acer Aspire R 13 ($999.99 as tested) is a midrange convertible-hybrid laptop that features a unique screen with a very flexible design. Its display works well in almost any situation that requires touch computing, and it's optimal for video edi...
Good Solid construction, In-Plane Switching (IPS) touch screen, Versatile hinge design keeps keyboard protected in touch modes, Almost 11 hours of battery life in testing...
Bad Slippery keys on keyboard, Lots of bloatware, Ezel mode can be awkward to use...
Bottom line Acer's Aspire R 13 convertible-hybrid laptop has a clever hinge design, a fifth-generation Intel Core i5 processor, and delivers almost 11 hours of battery life...
80%
au.pcmag.com
Updated:
2018-04-26 01:40:42
The Acer Aspire R 13 (R7-371T-72TC) ($1,499 as tested) is a high-end convertible-hybrid laptop with a very flexible screen design. Its versatility is a boon for those who make a lot of presentations, its screen works well in almost any situation that requ...
Good Solid construction, Intel Core i7 CPU, 512GB solid-state drive (SSD), WQHD screen...
Bad Pricey, Lower battery life than rivals, Hinge that converts system to different modes is overly complicated...
Bottom line The Acer Aspire R 13 is at the vanguard for convertible thin-and-light laptops. Its versatility, however, will cost you...
80%