location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX28DN Laser A4 600 x 600 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser CX28DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA62001BZ
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser CX28DN Laser A4 600 x 600 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 24 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 500 MHz
  • - 50 kg
Long product name Epson AcuLaser CX28DN Laser A4 600 x 600 DPI 24 ppm :
The long product name of Epson AcuLaser CX28DN Laser A4 600 x 600 DPI 24 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser CX28DN - Laser, 600 x 600dpi, 24ppm A4, Ethernet (10/100/1000Base-TX), USB 2.0
More>>>
Epson AcuLaser CX28DN Laser A4 600 x 600 DPI 24 ppm:
The official description of Epson AcuLaser CX28DN Laser A4 600 x 600 DPI 24 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highly productive, reliable and fast at 24 ppm in both black and white and colour, the All-in-One CX28DN Series is a dependable solution for your business, designed to handle extensive use. And with Gigagabit Ethernet connectivity, networked access to colour printing and copying is open to your entire workgroup.

Networked colour laser printing
Colour laser printing and copying is readily available to all users, and when combined with Ethernet Gigabit connectivity gives an outstanding level of networked services to your entire workgroup.

Highly productive
Work faster and more efficiently thanks to the 24 ppm print speed, whether printing in black and white or colour, and enjoy the benefits of a high duty cycle of 60, 000 pages. And with print, scan and copy features, double-sided printing plus a duplex Automatic Document Feeder as standard, this is the multi-functional printer that performs as hard as your team does.

Flexible solution
Scan documents directly to a PC, network folder, an email or a USB key. And with optional add-ons you can both increase memory and the paper capacity with an additional cassette, holding up to 850 sheets in total.

Easily integrated
This printer can be simply integrated into a vast range of advanced IT systems, including Windows, Mac and Linux. From Postscript to PCL, there are a variety of standard emulations already embedded within the CX28DN Series, making this a perfect fit for almost any IT set-up.
ENERGY STAR-qualified power efficiency for minimal environmental impact.

Short summary description Epson AcuLaser CX28DN Laser A4 600 x 600 DPI 24 ppm:
This short summary of the Epson AcuLaser CX28DN Laser A4 600 x 600 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser CX28DN, Laser, Colour printing, 600 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Epson AcuLaser CX28DN Laser A4 600 x 600 DPI 24 ppm:
This is an auto-generated long summary of Epson AcuLaser CX28DN Laser A4 600 x 600 DPI 24 ppm based on the first three specs of the first five spec groups.

Epson AcuLaser CX28DN. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Warm-up time
50 s
Time to first page (black, normal)
18 s
Time to first page (colour, normal)
18 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
25 s
Time to first copy (colour, normal)
28 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
215 x 355 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, USB
Image formats supported
JPG, TIF
Output colour depth
24 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
60000 pages per month
Digital sender
No
Country of origin
China
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Chokei 3
Envelopes sizes
C6
Paper tray media weight
60 - 210 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Optional connectivity
Ethernet
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP: FTP, DHCP, SNMP, BootP, ARP, HTTPv1.1, HTTP3, SMTP, POP3, SLPv2, LDAPv3, TCPIP Socket printing, DNS, DDNS, Bonjour, AutoIP, Ping, IPv4
Supported network protocols (IPv6)
IPv6, IPsec
Network printing methods
TCP/IP: IPP1.1, LPD
Performance
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
500 MHz
Performance
Sound pressure level (printing)
53,5 dB
Sound pressure level (copying)
54,5 dB
Sound power level (standby)
39 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Display number of characters
20
Power
Power consumption (average operating)
1250 W
Power consumption (PowerSave)
200 W
Power consumption (standby)
25 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Minimum processor
Pentium II 400MHz, PowerPC G3
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
30 - 85%
Certificates
Certification
EN60950-1 (2001)+A11, IEC-60950-1(2001), EN55022(2006) ClassB, EN55024(1998)+A1(2001)+A2(2002), IEC61000-4-2 ~ IEC61000-4-6, IEC61000-4-8, IEC61000-4-11
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
50 kg
Packaging data
Package width
630 mm
Package depth
785 mm
Package height
820 mm
Package weight
67,1 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
179 cm
Quantity per pallet layer
1 pc(s)
Quantity per pallet
2 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
179 cm
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
2 pc(s)
Other features
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
539 x 590 x 578 mm
Network ready
Yes
Emulations
PCL6, PCL5c/e, PS3
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:44:50
Uk has collected 1 expert review for Epson AcuLaser CX28DN and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-26 07:44:50
The Epson CX28DN wins one aspect of this group test straight away: it’s the biggest and heaviest of the bunch, by quite some margin. Health and safety rules aside, one person could just about manage to move the rest of the printers on test. This Epson...
Good Massive toner capacity; easy to use; punchy colour prints...
Bad Enormous and heavy; poor copy performance; paper tray seems rather flimsy; expensive...
60%
Brand Image Product code Product Stock Price from
Epson AcuLaser CX28DN - TDR EDITION Laser A4 600 x 600 DPI 24 ppm Epson AcuLaser CX28DN - TDR EDITION Laser A4 600 x 600 DPI 24 ppm
(show image)
C11CA62001BG Epson AcuLaser CX28DN - TDR EDITION 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)