location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S050498 toner collector 36000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Waste Toner Bottle Pack of 2 - 36k (Mono) / 9k (Colour)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050498
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946435350
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:37:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13S050498 toner collector 36000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 36000 pages
  • - Print technology: Laser
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson C13S050498 toner collector 36000 pages :
The long product name of Epson C13S050498 toner collector 36000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Waste Toner Bottle Pack of 2 - 36k (Mono) / 9k (Colour)
More>>>
Epson C13S050498 toner collector 36000 pages:
The official description of Epson C13S050498 toner collector 36000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For fast disposal, toner residues from the magnetic drum are carried into the collecting bin.

Short summary description Epson C13S050498 toner collector 36000 pages:
This short summary of the Epson C13S050498 toner collector 36000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S050498, 36000 pages, 9000 pages, Laser, China, Epson, CX21DN, CX21DTN

Long summary description Epson C13S050498 toner collector 36000 pages:
This is an auto-generated long summary of Epson C13S050498 toner collector 36000 pages based on the first three specs of the first five spec groups.

Epson C13S050498. Page yield: 36000 pages, Page yield (colour): 9000 pages, Print technology: Laser. Quantity per pack: 1 pc(s), Package width: 170 mm, Package depth: 475 mm. Quantity per pallet: 84 pc(s), Quantity per pallet layer: 9 pc(s), Quantity per pallet layer (UK): 14 pc(s)

Features
Page yield
36000 pages
Page yield (colour)
9000 pages
Print technology
Laser
Country of origin
China
Brand compatibility
Epson
Compatibility
CX21DN, CX21DTN
Packaging data
Quantity per pack
1 pc(s)
Package width
170 mm
Package depth
475 mm
Package height
165 mm
Package weight
0,945 g
Logistics data
Quantity per pallet
84 pc(s)
Quantity per pallet layer
9 pc(s)
Logistics data
Quantity per pallet layer (UK)
14 pc(s)
Quantity per pallet (UK)
84 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
102 cm
Harmonized System (HS) code
84439990
Pallet width
80 cm
Pallet length
120 cm
Pallet height
102 cm
Master (outer) case width
165 mm
Master (outer) case length
475 mm
Master (outer) case height
170 mm
Quantity per master (outer) case
1 pc(s)
Country Distributor
Portugal 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Disclaimer Epson C13S050498 toner collector 36000 pages:
Disclaimer

(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield