location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U460-003-3AMB laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U460-003-3AMB 3-Port USB-C Hub with Card Reader, USB 3.x (5Gbps) Hub Ports and Card Reader Ports, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U460-003-3AMB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332209191 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U460-003-3AMB laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps
  • - USB-A ports provide up to 0.9A each for charging devices
  • - Compact and easy to carry in a pocket, purse or laptop bag
  • - Reversible USB-C plug connects in either direction
  • - Plug-and-play operation with no software or drivers required
Warranty: 3-year limited
Long product name Tripp Lite U460-003-3AMB laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C :
The long product name of Tripp Lite U460-003-3AMB laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-Port USB-C Hub with Card Reader, USB 3.x (5Gbps) Hub Ports and Card Reader Ports, Black
More>>>
Tripp Lite U460-003-3AMB laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C:
The official description of Tripp Lite U460-003-3AMB laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U460-003-3AMB USB 3.1 Gen 1 USB-C Portable Hub/Adapter expands the potential of your tablet, laptop, MacBook, Chromebook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive and other USB peripherals, charging a mobile device, and accessing data on a memory card—all at the same time.

The plug-and-play U460-003-3AMB requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.

Three USB-A ports accept USB peripherals, such as a flash drive, mouse, keyboard or printer, and each provides up to 0.9A for charging smartphones and other mobile devices. All ports support fast USB 3.1 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.

The memory card slots support MicroSD, SD, SDHC, SDXC and MMC cards for convenient access to digital photos, camcorder videos, smartphone data and other essential files.

Short summary description Tripp Lite U460-003-3AMB laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C:
This short summary of the Tripp Lite U460-003-3AMB laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U460-003-3AMB, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, MicroSD (TransFlash), SD, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Vietnam, CE, FCC, ROHS, USB

Long summary description Tripp Lite U460-003-3AMB laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C:
This is an auto-generated long summary of Tripp Lite U460-003-3AMB laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C based on the first three specs of the first five spec groups.

Tripp Lite U460-003-3AMB. Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C. Compatible memory cards: MicroSD (TransFlash), SD, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Country of origin: Vietnam. Power source type: USB. Weight: 50 g. Package width: 140 mm, Package depth: 100,1 mm, Package height: 23,1 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Performance
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), SD
Hub interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Plug and Play
Yes
Country of origin
Vietnam
Certification
CE, FCC, ROHS
Power
Power source type
USB
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Operational conditions
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
50 g
Packaging data
Package width
140 mm
Package depth
100,1 mm
Package height
23,1 mm
Package weight
50 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332209198
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
294,9 mm
Master (outer) case length
119,9 mm
Master (outer) case height
134,9 mm
Master (outer) case weight
780 g
Harmonized System (HS) code
8517,62,0090
Brand Image Product code Product Stock Price from
Tripp Lite U460-003-3AGALC laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey Tripp Lite U460-003-3AGALC laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey
(show image)
U460-003-3AGALC U460-003-3AGALC 3-Port USB-C Hub - USB 3.x (5Gbps) Hub Ports, Gigabit Ethernet, Thunderbolt 3, 100W PD Charging, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Grey Tripp Lite U442-DOCK8-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Grey
(show image)
U442-DOCK8-GG U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H3UC2 laptop dock/port replicator Wired Thunderbolt 3 Black Tripp Lite U444-06N-H3UC2 laptop dock/port replicator Wired Thunderbolt 3 Black
(show image)
U444-06N-H3UC2 U444-06N-H3UC2 USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDR, HDCP 2.2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-002-2AM-C1 laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver Tripp Lite U460-002-2AM-C1 laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver
(show image)
U460-002-2AM-C1 U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK2-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver Tripp Lite U442-DOCK2-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver
(show image)
U442-DOCK2-S U442-DOCK2-S USB-C Dock, Dual Display - 4K HDMI/mDP, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, 60W PD Charging 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-003-3A1GB laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black Tripp Lite U460-003-3A1GB laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
U460-003-3A1GB U460-003-3A1GB 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK1-B laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C Tripp Lite U442-DOCK1-B laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C
(show image)
U442-DOCK1-B U442-DOCK1-B USB-C Dock, Dual Display - 4K HDMI / mDP, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, Memory Card, 100W PD Charging 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK1 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver Tripp Lite U442-DOCK1 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Silver
(show image)
U442-DOCK1 U442-DOCK1 USB-C Dock, Dual Display - 4K HDMI/mDP, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, Memory Card, 100W PD Charging 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-003-3AG laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C White Tripp Lite U460-003-3AG laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C White
(show image)
U460-003-3AG U460-003-3AG 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-003-3AM laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C White Tripp Lite U460-003-3AM laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C White
(show image)
U460-003-3AM U460-003-3AM 3-Port USB-C Hub with Card Reader, USB 3.x (5Gbps) Hub Ports and Card Reader Ports, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)