Acer logo

Acer Aspire Predator G7750 Intel® Core™ i7 i7-920 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Tower PC Black, Orange

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23827
Info modified on:
03 Oct 2024, 12:42:17
Short summary description Acer Aspire Predator G7750 Intel® Core™ i7 i7-920 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Tower PC Black, Orange:

Acer Aspire Predator G7750, 2,66 GHz, Intel® Core™ i7, 8 GB, 1,5 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire Predator G7750 Intel® Core™ i7 i7-920 8 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Tower PC Black, Orange:

Acer Aspire Predator G7750. Processor frequency: 2,66 GHz, Processor family: Intel® Core™ i7, Processor model: i7-920. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GTX 260. Operating system installed: Windows 7 Home Premium. Power supply: 750 W. Chassis type: Tower. Product type: PC. Product colour: Black, Orange

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.