location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne NVR-1316 network video recorder Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEMINI 16-Channel Network Video Recorder, H.265
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVR-1316 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867199121
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne NVR-1316 user manual (13.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne NVR-1316 network video recorder Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports video resolutions up to 12 megapixels
  • - Video compression: H.265, H.264, MPEG4
  • - Supports 4k2k HDMI local display
  • - Display mode: Live view/playback/full screen
  • - 4 x 3.5" hard drive bays support disk capacity of up to 6TB
  • - Free CMS (Central Management System) software with 64-channel license
Long product name LevelOne NVR-1316 network video recorder Black :
The long product name of LevelOne NVR-1316 network video recorder Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16ch, 1 x 10/100/1000 Mbps LAN, HDMI, VGA, RS-232, RS-485, USB 2.0, USB 3.0, H.265/H.264+/H.264/MPEG4, 100~240VAC, 5 kg
More>>>
LevelOne NVR-1316 network video recorder Black:
The official description of LevelOne NVR-1316 network video recorder Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne NVR-1316 NVR enables live view, recording and playback for up to 16 IP network cameras at the same time, featuring up to 12-megapixel resolution and H.265/H.264+/H.264/MPEG4 video compression. Operation is easy and intuitive via the web browser interface (IE), enabling remote monitoring and functionality. Mobile device operations are also supported (iOS/Android), with remote viewing via the LevelOne NVR app.

The NVR also features built-in HDMI, VGA and USB ports for peripheral devices such as a monitor, mouse or keyboard, allowing users to operate directly from the NVR without the cost of adding a PC to the deployment. 4 HDD bays complete the package, with a disk capacity of up to 6TB making the LevelOne NVR-1316 a powerful, smart and cost-effective solution for managing your security network.

Central Management System (CMS) software is included for free, with no license fees. The CMS is capable of managing up to 256 NVRs, making it suitable for large scale surveillance applications.

Short summary description LevelOne NVR-1316 network video recorder Black:
This short summary of the LevelOne NVR-1316 network video recorder Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne NVR-1316, 16 channels, 3840 x 2160 pixels, 128 user(s), H.264, H.264+, H.265, MPEG4, Embedded LINUX, 256 Mbit/s

Long summary description LevelOne NVR-1316 network video recorder Black:
This is an auto-generated long summary of LevelOne NVR-1316 network video recorder Black based on the first three specs of the first five spec groups.

LevelOne NVR-1316. Video input channels: 16 channels, Maximum resolution: 3840 x 2160 pixels, Number of users: 128 user(s). Maximum storage capacity: 24 TB, HDD size: 3.5". Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: TCP,UDP,IPv4,IPv6,Http,Https,SMTP,NTP,SNTP. LED indicators: Power, Product colour: Black, Country of origin: China. Power consumption (typical): 20 W, AC input voltage: 100 - 240 V

Performance
Video input channels *
16 channels
Alarm input channels
4
Alarm output channels
8
Maximum resolution *
3840 x 2160 pixels
Number of users
128 user(s)
Video formats supported
H.264, H.264+, H.265, MPEG4
Operating system installed
Embedded LINUX
Throughput data rate
256 Mbit/s
Hard drive
Number of HDDs supported
4
Maximum storage capacity *
24 TB
HDD size
3.5"
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
HDMI output
Yes
HDMI ports quantity
1
VGA (D-Sub) output ports
1
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Audio RCA inputs
1
Audio RCA outputs
1
RS-485 ports
1
RS-232 interface
Yes
Supported network protocols
TCP,UDP,IPv4,IPv6,Http,Https,SMTP,NTP,SNTP
Features
LED indicators
Power
On/off switch
Yes
Product colour
Black
Features
Country of origin
China
Certification
CE, FCC, uL
Power
Power consumption (typical)
20 W
AC input voltage
100 - 240 V
System requirements
Browser supported
Internet Explorer 9+
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
390 mm
Depth
70 mm
Height
445 mm
Weight
5 kg
Package width
502 mm
Package depth
158 mm
Package height
495 mm
Package type
Box
Package weight
5,5 kg
Packaging content
Cables included
AC
CD manual
Yes
Logistics data
Master (outer) case width
523 mm
Master (outer) case length
340 mm
Master (outer) case height
522 mm
Master (outer) case weight
6 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
LevelOne NVR-0732 network video recorder Black LevelOne NVR-0732 network video recorder Black
(show image)
NVR-0732 GEMINI 32-Channel Network Video Recorder, RAID, H.265, HDMI, VGA 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-5500 network video recorder LevelOne NVR-5500 network video recorder
(show image)
NVR-5500 HUBBLE 200-Channel Network Video Recorder, RAID 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-0437 network video recorder Black LevelOne NVR-0437 network video recorder Black
(show image)
NVR-0437 GEMINI 32-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)