location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne NVR-5500 network video recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HUBBLE 200-Channel Network Video Recorder, RAID
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVR-5500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867200001
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:01:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne NVR-5500 user manual (12.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne NVR-5500 network video recorder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video compression: H.264, MPEG4, MJPEG
  • - Provides RAID (0/1/5/6/10) technology for advanced data security and improved performance
  • - Supports 1080p HDMI local display
  • - Supports PTZ/preset point/preset sequence
  • - Motion detect and event display on e-map
  • - 8 x 3.5" hard drive bays support disk capacity of up to 6TB
  • - Free CMS (Central Management System) software with 64-channel license
Long product name LevelOne NVR-5500 network video recorder :
The long product name of LevelOne NVR-5500 network video recorder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 GB, 6 x USB 2.0, 2 x DisplayPort, 1 x DVI, 1 x eSATA, 2 x RJ-45, Mic-In, Line-Out, H.265/H.264/MPEG-4/MJPEG, 10MP, 100 - 220 V, 8 x 3.5", 300 Mbps, 11.15 kg
More>>>
Short summary description LevelOne NVR-5500 network video recorder:
This short summary of the LevelOne NVR-5500 network video recorder data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne NVR-5500, 200 channels, 1080p, 8000 MB, 3 user(s), H.264, H.265, M-JPEG, MPEG4, 300 Mbit/s

Long summary description LevelOne NVR-5500 network video recorder:
This is an auto-generated long summary of LevelOne NVR-5500 network video recorder based on the first three specs of the first five spec groups.

LevelOne NVR-5500. Video input channels: 200 channels, Video recording modes: 1080p, Internal memory: 8000 MB. Maximum storage capacity: 10 TB, HDD size: 3.5", RAID levels: 0, 1, 5, 6, 10. Ethernet LAN data rates: 10,100,1000 Mbit/s, Audio output: Line-out. LED indicators: Activity, Fault, LAN, Power, Country of origin: Taiwan, Certification: CE, FCC, UL. Power consumption (typical): 85 W, AC input voltage: 100 - 220 V

Performance
Video input channels *
200 channels
Video recording modes
1080p
Internal memory
8000 MB
Number of users
3 user(s)
Video motion detection
Yes
Video formats supported
H.264, H.265, M-JPEG, MPEG4
PTZ control
Yes
Throughput data rate
300 Mbit/s
Wireless LAN features
Wi-Fi *
No
Hard drive
Maximum storage capacity *
10 TB
HDD size
3.5"
RAID support
Yes
RAID levels
0, 1, 5, 6, 10
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Ethernet LAN data rates
10, 100, 1000 Mbit/s
USB 2.0 ports quantity
6
DVI ports quantity
1
eSATA ports quantity
1
Audio output
Line-out
Microphone in
Yes
DisplayPorts quantity
2
Features
LED indicators
Activity, Fault, LAN, Power
Reset button
Yes
On/off switch
Yes
Country of origin
Taiwan
Features
Certification
CE, FCC, UL
Power
Power consumption (typical)
85 W
AC input voltage
100 - 220 V
System requirements
Browser supported
Internet Explorer 10+
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
483 mm
Depth
560 mm
Height
88 mm
Weight
11,2 kg
Package width
770 mm
Package depth
630 mm
Package height
217 mm
Package weight
16,4 kg
Packaging content
Cables included
AC
CD manual
Yes
Logistics data
Master (outer) case width
794 mm
Master (outer) case length
654 mm
Master (outer) case height
249 mm
Master (outer) case weight
17,4 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
LevelOne NVR-1316 network video recorder Black LevelOne NVR-1316 network video recorder Black
(show image)
NVR-1316 GEMINI 16-Channel Network Video Recorder, H.265 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-0437 network video recorder Black LevelOne NVR-0437 network video recorder Black
(show image)
NVR-0437 GEMINI 32-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-0504 network video recorder Black LevelOne NVR-0504 network video recorder Black
(show image)
NVR-0504 GEMINI 4-Channel PoE Network Video Recorder, 4 PoE Outputs, H.265 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-0508 network video recorder Black LevelOne NVR-0508 network video recorder Black
(show image)
NVR-0508 GEMINI 8-Channel PoE Network Video Recorder, 8 PoE Outputs, H.265 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-0316 network video recorder LevelOne NVR-0316 network video recorder
(show image)
NVR-0316 16-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-1216 network video recorder Black LevelOne NVR-1216 network video recorder Black
(show image)
NVR-1216 HUBBLE 16-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-1209 network video recorder Black LevelOne NVR-1209 network video recorder Black
(show image)
NVR-1209 HUBBLE 9-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-1204 network video recorder Black LevelOne NVR-1204 network video recorder Black
(show image)
NVR-1204 HUBBLE 4-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)