location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T890400 ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack UltraChrome GS3 Yellow T890400 (700mL)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T890400
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343920859 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson T890400 ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T890400 ink cartridge 1 pc(s) Original Yellow :
The long product name of Epson T890400 ink cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack UltraChrome GS3 Yellow T890400 (700mL)
More>>>
Short summary description Epson T890400 ink cartridge 1 pc(s) Original Yellow:
This short summary of the Epson T890400 ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T890400, Yellow, Pigment-based ink, 700 ml, 1 pc(s)

Long summary description Epson T890400 ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Epson T890400 ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Epson T890400. Colour ink type: Pigment-based ink, Colour ink volume: 700 ml, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- SureColor SC-S80600 - SureColor SC-S60600 - SureColor SC-S40600
Quantity per pack *
1 pc(s)
Colour ink volume
700 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
Epson
OEM code
C13T890400
Country of origin
Indonesia
Weight & dimensions
Package width
47 mm
Package depth
350 mm
Package height
117 mm
Package weight
1,02 g
Logistics data
Quantity per pallet
336 pc(s)
Master (outer) case width
365 mm
Master (outer) case length
480 mm
Master (outer) case height
170 mm
Quantity per master (outer) case
1 pc(s)
Master (outer) case weight
12,98 g
Quantity per pallet (UK)
504 pc(s)
Country Distributor
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)