location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-S80600 large format printer Inkjet Colour 1440 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-S80600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE45301A0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946615523
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 15:52:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson SureColor SC-S80600 large format printer Inkjet Colour 1440 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Precise and accurate printing: Class-leading AD-ATC system and sophisticated media feeding
  • - Superior-quality results: Latest generation PrecisionCore TFP printheads and UltraChrome GS3 with Red inks
  • - Range of creative applications: Print on substrates including clear film, vinyl, canvas and photographic paper
  • - Maximise productivity: Automated printhead maintenance and guard plate; ink mist collection system
  • - Exceptional service and support: Two year warranty as standard with extended options available
Long product name Epson SureColor SC-S80600 large format printer Inkjet Colour 1440 x 1440 DPI :
The long product name of Epson SureColor SC-S80600 large format printer Inkjet Colour 1440 x 1440 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SureColor SC-S80600
More>>>
Epson SureColor SC-S80600 large format printer Inkjet Colour 1440 x 1440 DPI:
The official description of Epson SureColor SC-S80600 large format printer Inkjet Colour 1440 x 1440 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Precision
Production with unrivalled accuracy thanks to a sophisticated substrate handling system for class-leading performance. Featuring a highly advanced auto-tension control (AD-ATC) system, wide-diameter feed rollers and anti-static flexible pressure rollers to optimise grip feed and accuracy.

Quality
Featuring the latest generation dual Epson PrecisionCore TFP printheads, the SC-S80600 produces outstanding output with superb colours and clarity. Working in tandem with new formulation Epson UltraChrome GS3 with Red inks, users can produce a wide range of highly accurate colours. Improving the quality on a range of substrates is possible thanks to the printers’ Precision Dot high-quality mode.

Productivity
Automated printhead maintenance and an ink mist collection system help ensure continued printing for maximum uptime.

Service and support
If a problem does arise, Epson has it covered with a two year warranty as standard. For those who want to benefit from Epson’s exceptional service and support for longer, extended warranty options are also available.

Short summary description Epson SureColor SC-S80600 large format printer Inkjet Colour 1440 x 1440 DPI:
This short summary of the Epson SureColor SC-S80600 large format printer Inkjet Colour 1440 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-S80600, Inkjet, 1440 x 1440 DPI, ESC/P-R, Black, Cyan, Light black, Light Cyan, Light magenta, Magenta, Metallic silver, Orange, Red, White,..., 0.1 - 1 mm, USB Type-B

Long summary description Epson SureColor SC-S80600 large format printer Inkjet Colour 1440 x 1440 DPI:
This is an auto-generated long summary of Epson SureColor SC-S80600 large format printer Inkjet Colour 1440 x 1440 DPI based on the first three specs of the first five spec groups.

Epson SureColor SC-S80600. Print technology: Inkjet, Maximum resolution: 1440 x 1440 DPI, Page description languages: ESC/P-R. Media thickness: 0.1 - 1 mm. USB connector: USB Type-B. Product colour: Black, Blue, Display: LCD, Display diagonal: 6,91 cm (2.72"). Power consumption (PowerSave): 580 W, Power consumption (standby): 12 W, Power consumption (typical): 880 W

A range of creative applications

Print on substrates including clear film, vinyl, canvas, and photographic paper. You can also create a range of professional and specialist displays for billboards, wallpapers, car wrappings and POS.

Ink flow regulator

The SC-S Series’ ink flow regulator ensures consistent print
quality every time by optimising the condition of the ink.

Designed to stay clean

The SC-S Series’ dual-filter air circulation system
ensures clean air throughout the printer – preventing
failure caused by ink mist over a period of time.

Higher quality, faster output

The Epson PrecisionCore TFP printhead produces exceptional image quality thanks to its 360dpi printhead nozzle configuration, producing a maximum resolution of up to 1440 x 1440 dpi.

High ink efficiency

Epson UltraChrome GS3 inks produce more vivid, faster drying prints, while using less ink than previous generations.

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1440 x 1440 DPI
Page description languages *
ESC/P-R
Printing colours *
Black, Cyan, Light black, Light Cyan, Light magenta, Magenta, Metallic silver, Orange, Red, White, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Media thickness
0.1 - 1 mm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-B
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Product colour *
Black, Blue
Built-in display *
Yes
Display
LCD
Display diagonal
6,91 cm (2.72")
Internal memory
512 MB
Country of origin
China
Power
Power consumption (PowerSave)
580 W
Power consumption (standby)
12 W
Power consumption (typical)
880 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
2620 mm
Depth
1090 mm
Height
1311 mm
Weight
279 kg
Packaging data
Package width
1100 mm
Package depth
3180 mm
Package height
1615 mm
Package weight
550 kg
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)