Epson logo

Epson C12C932381 printer kit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133411
Info modified on:
03 Aug 2022, 13:35:53
Long product name Epson C12C932381 printer kit:

Advanced Additional Print Drying System

Short summary description Epson C12C932381 printer kit:

Epson C12C932381, China, SureColor SC-S80610 SureColor SC-S40610 Epson SureColor SC-S80610L Epson SureColor SC-S70610 (8C)..., 1 pc(s), 12,72 g, 225 mm, 1975 mm

Long summary description Epson C12C932381 printer kit:

Epson C12C932381. Country of origin: China, Compatibility: SureColor SC-S80610 SureColor SC-S40610 Epson SureColor SC-S80610L Epson SureColor SC-S70610 (8C).... Quantity per pack: 1 pc(s), Package weight: 12,72 g, Package width: 225 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.