location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AW209AA laptop case 25,6 cm (10.1") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW209AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW209AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962337875 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2021 03:07:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Nov 2011
Product end of life date
Long product name HP AW209AA laptop case 25,6 cm (10.1") Sleeve case Black :
The long product name of HP AW209AA laptop case 25,6 cm (10.1") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Series 10.1 Notebook Sleeve
More>>>
HP AW209AA laptop case 25,6 cm (10.1") Sleeve case Black:
The official description of HP AW209AA laptop case 25,6 cm (10.1") Sleeve case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Professional Series 10.1 Sleeve is a great solution for HP Mini PCs. Easily carry and protect your mini-notebook while on the go or in between meetings. It is a perfect companion to help protect your HP Mini while carrying it in a larger case such as a backpack.
- The HP Professional Series 10.1 Sleeve is designed for notebooks with 10.1-inch screens.
- Help protect your notebook from damage

Short summary description HP AW209AA laptop case 25,6 cm (10.1") Sleeve case Black:
This short summary of the HP AW209AA laptop case 25,6 cm (10.1") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP AW209AA, Sleeve case, 25,6 cm (10.1"), 230 g

Long summary description HP AW209AA laptop case 25,6 cm (10.1") Sleeve case Black:
This is an auto-generated long summary of HP AW209AA laptop case 25,6 cm (10.1") Sleeve case Black based on the first three specs of the first five spec groups.

HP AW209AA. Case type: Sleeve case, Maximum screen size: 25,6 cm (10.1"). Weight: 230 g

Features
Compatibility
Mini 102, Mini 1101, Mini 2102, Mini 5101, Mini 5103
Maximum screen size *
25,6 cm (10.1")
Case type *
Sleeve case
Product main colour *
Black
Features
Country of origin
China
Weight & dimensions
Weight
230 g
Other features
Dimensions (WxDxH)
197,1 x 281,2 x 20,1 mm