HP logo

HP Mini 5102 Intel Atom® Netbook 25,6 cm (10.1") 2 GB DDR2-SDRAM 250 GB Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23564
Info modified on:
02 Sept 2024, 22:41:21
End of life date:
03 Feb 2011
Warranty:
1 year pick-up and return (upgrades available, sold separately), 1 yearon primary battery
Long product name HP Mini 5102 Intel Atom® Netbook 25,6 cm (10.1") 2 GB DDR2-SDRAM 250 GB Windows 7 Professional Black:

Intel Atom N450 (1.66GHz, 512KB L2, 667MHz), 10.1" LED HD (1366 x 768), 2GB DDR2 SDRAM, 250GB 7200 rpm SATA, External USB CD/DVD R/RW, Intel GMA 3150, Broadcom 802.11a/b/g, Bluetooth 2.1, 2MP webcam, WWAN, Windows 7 Professional 32

HP Mini 5102 Intel Atom® Netbook 25,6 cm (10.1") 2 GB DDR2-SDRAM 250 GB Windows 7 Professional Black:

Mini Executive: maximize your mobility with the lightweight HP Mini 5102, available in three fashionable colors (red, blue or black) with touch capabilities for easier navigation, and optional WWAN for connectivity.

Features

- Touch it or type it. Get your work done faster and more intuitively based on your choice of input devices: optional touch with finger on the screen or use the included touchpad.
- Corel® Home Office is automatically included on your HP Mini 5102. A sleek office suite for word processing, spreadsheets and presentation projects and is compatible with Microsoft Office documents.
- The HP Mini 5102 empowers mobile professionals to get more accomplished with a stylish, lightweight design and a starting weight of only 1.20 kg.
- Type, don’t text: the 95% full-size keyboard, plus a touchpad, offer full-sized notebook familiarity in contrast to smaller keyboards of competing companion PCs.
- The optional handle 2 makes the HP Mini 5102 easy to carry wherever work takes you.
- The HP Mini 5102 offers two battery solutions. Choose either the 4-cell battery for lighter weight or the 6-cell battery for longer battery life.
- Face Recognition for HP ProtectTools lets you log into Windows and websites, simply by using your face. It doesn’t get any easier than this!

Short summary description HP Mini 5102 Intel Atom® Netbook 25,6 cm (10.1") 2 GB DDR2-SDRAM 250 GB Windows 7 Professional Black:

HP Mini Mini 5102, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description HP Mini 5102 Intel Atom® Netbook 25,6 cm (10.1") 2 GB DDR2-SDRAM 250 GB Windows 7 Professional Black:

HP Mini Mini 5102. Product type: Netbook. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.2 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.