location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA DataBox Allround 39,1 cm (15.4") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DataBox Allround
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N6628A show
Show alternative article codes used in the online market place
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name DICOTA DataBox Allround 39,1 cm (15.4") Briefcase Black :
The long product name of DICOTA DataBox Allround 39,1 cm (15.4") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DataBox Allround
More>>>
Short summary description DICOTA DataBox Allround 39,1 cm (15.4") Briefcase Black:
This short summary of the DICOTA DataBox Allround 39,1 cm (15.4") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA DataBox Allround, Briefcase, 39,1 cm (15.4"), 3,9 kg

Long summary description DICOTA DataBox Allround 39,1 cm (15.4") Briefcase Black:
This is an auto-generated long summary of DICOTA DataBox Allround 39,1 cm (15.4") Briefcase Black based on the first three specs of the first five spec groups.

DICOTA DataBox Allround. Case type: Briefcase, Maximum screen size: 39,1 cm (15.4"). Weight: 3,9 kg