Acer logo

Acer Aspire AS1641WLMi_512 Intel® Mobile Pentium® Centrino™ 1.6GHz, 15.4" CrystalBrite, 512MB, 60GB 39,1 cm (15.4") 0,5 GB DDR2-SDRAM Intel 915GM Windows XP Home Edition

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44736
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer Aspire AS1641WLMi_512 Intel® Mobile Pentium® Centrino™ 1.6GHz, 15.4" CrystalBrite, 512MB, 60GB 39,1 cm (15.4") 0,5 GB DDR2-SDRAM Intel 915GM Windows XP Home Edition:

Intel® Mobile Pentium® processor Centrino™ 1.6GHz (Dothan730/2MB/533MHz), Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA CrystalBrite, 512MB DDR II 533 RAM (2x256), 60GB HDD, DVD-Dual double layer, 4-cell Li-Ion, 56K modem, Wired & Wireless Lan 802.11g, 128MB shared, NO IEEE 1394, NO S-video, NO FIR

Acer Aspire AS1641WLMi_512 Intel® Mobile Pentium® Centrino™ 1.6GHz, 15.4" CrystalBrite, 512MB, 60GB 39,1 cm (15.4") 0,5 GB DDR2-SDRAM Intel 915GM Windows XP Home Edition:

Outfitted with wireless 802.11b/g connectivity and five-hour battery life, the Aspire 1640 is extremely mobile. Packed with a the latest Intel® processor, dual-channel memory, a wide Acer CrystalBrite screen, up to 100 GB of hard disk storage and a first-class double-layer optical drive, this trendy notebook gives you everything you need for work and play — for unrivalled value!

Short summary description Acer Aspire AS1641WLMi_512 Intel® Mobile Pentium® Centrino™ 1.6GHz, 15.4" CrystalBrite, 512MB, 60GB 39,1 cm (15.4") 0,5 GB DDR2-SDRAM Intel 915GM Windows XP Home Edition:

Acer Aspire AS1641WLMi_512 Intel® Mobile Pentium® Centrino™ 1.6GHz, 15.4" CrystalBrite, 512MB, 60GB, 1,6 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,5 GB, 60 GB, Windows XP Home Edition

Long summary description Acer Aspire AS1641WLMi_512 Intel® Mobile Pentium® Centrino™ 1.6GHz, 15.4" CrystalBrite, 512MB, 60GB 39,1 cm (15.4") 0,5 GB DDR2-SDRAM Intel 915GM Windows XP Home Edition:

Acer Aspire AS1641WLMi_512 Intel® Mobile Pentium® Centrino™ 1.6GHz, 15.4" CrystalBrite, 512MB, 60GB. Processor frequency: 1,6 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel 915GM. Operating system installed: Windows XP Home Edition. Weight: 2,94 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.