location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Shake 'n Crabbie rattle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shake 'n Rattle Crabbie Asst
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
642715E4C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743642715 show
Category: Rattles Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:05:59
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Shake 'n Crabbie rattle :
The long product name of Little Tikes Shake 'n Crabbie rattle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Shake 'n Rattle Crabbie Assortment, 0+
More>>>
Little Tikes Shake 'n Crabbie rattle:
The official description of Little Tikes Shake 'n Crabbie rattle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Little Tikes Baby products are “designed to develop” by addressing baby’s specific developmental needs through every coo, giggle, and stretch.

The Little Tikes Shake 'n Rattle Crabbie will stimulate and entertain your baby's developing mind. Engaging and contrasting colors combine with clacking claws and rattling beads for a visual and auditory treat. As your baby grows, they can turn Crabbie over for more advanced bead maze play.

Product Features:
- Engaging crabbie rattle with colorful beads that travel from claws to ring
- Three ways to play:
1. Clack crabbie’s claws together
2. Shake beads around for rattling sound
3. Bead maze for advanced play
- Chunky ring for little fingers to grasp
- Visually stimulating colors
- Ages: 0+ months

Short summary description Little Tikes Shake 'n Crabbie rattle:
This short summary of the Little Tikes Shake 'n Crabbie rattle data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Shake 'n Rattle Crabbie, Boy/Girl, Sounding, Pink, Red

Long summary description Little Tikes Shake 'n Crabbie rattle:
This is an auto-generated long summary of Little Tikes Shake 'n Crabbie rattle based on the first three specs of the first five spec groups.

Little Tikes Shake 'n Rattle Crabbie. Recommended gender: Boy/Girl, Sounding, Product colour: Pink, Red

Features
Recommended gender *
Boy/Girl
Product colour *
Pink, Red
Sounding
Yes
Preassembled
Yes
Certification
CE
Country of origin
China
Learning & training skills
Learning & training skills
Visual skills development, Fine motor skills training
Weight & dimensions
Width
163,1 mm
Height
45 mm
Depth
119,9 mm
Packaging data
Package width
165,1 mm
Package depth
50,8 mm
Package height
165,1 mm
Packaging data
Package weight
141 g
Package volume
1400 cm³
Package type
Backer card
Logistics data
Quantity per intermodal container (20ft)
25021 pc(s)
Quantity per intermodal container (40ft)
57548 pc(s)
Quantity per intermodal container (40ft, HC)
58799 pc(s)
Master (outer) case width
254 mm
Master (outer) case length
168,4 mm
Master (outer) case height
158,8 mm
Master (outer) case weight
1,05 kg
Quantity per master (outer) case
6 pc(s)
Master (outer) case volume
6800 cm³