location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Touch 'n Go Assortment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Touch 'n Go Assortment
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
641763E4C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743641763 show
Category:
Toy cars, planes etc.
Toy Vehicles Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:06:28
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Touch 'n Go Assortment :
The long product name of Little Tikes Touch 'n Go Assortment. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Touch 'n Go Assortment, 0+
More>>>
Little Tikes Touch 'n Go Assortment:
The official description of Little Tikes Touch 'n Go Assortment as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Little Tikes Baby products are “designed to develop” by addressing baby’s specific developmental needs through every coo, giggle, and stretch.

The Little Tikes Baby Touch 'N Go Tiger rolls with a push of a button! This toy’s movement encourages your little one to stretch and build strength during tummy time. The compact size makes it perfect for on-the-go fun.

Product Features:
- Rolling tiger toy to encourage baby stretching
- Three ways to play
- 1. Press and watch baby turn as strength increases
- 2. Introduce cause-and-effect with top button
- 3. Compact size for on-the-go fun!
- Baby or parent can press the button to make it roll
- Ages: 0+ months

Short summary description Little Tikes Touch 'n Go Assortment:
This short summary of the Little Tikes Touch 'n Go Assortment data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Touch 'n Go Assortment, Blue, Green, Orange

Long summary description Little Tikes Touch 'n Go Assortment:
This is an auto-generated long summary of Little Tikes Touch 'n Go Assortment based on the first three specs of the first five spec groups.

Little Tikes Touch 'n Go Assortment. Product colour: Blue, Green, Orange

Features
Product colour *
Blue, Green, Orange
Suggested gender *
Boy/Girl
Weight & dimensions
Width
112,3 mm
Depth
76,2 mm
Height
90,9 mm
Packaging data
Package width
139,7 mm
Package depth
76,2 mm
Package height
139,7 mm
Package weight
350 g
Package volume
1500 cm³
Package type
Blister
Packaging content
Package assortment
2
Logistics data
Master (outer) case width
247,7 mm
Master (outer) case length
158,8 mm
Master (outer) case height
165,1 mm
Master (outer) case weight
1,05 kg
Master (outer) case volume
6500 cm³
Quantity per intermodal container (20ft)
13088 pc(s)
Quantity per intermodal container (40ft)
30102 pc(s)
Quantity per intermodal container (40ft, HC)
30756 pc(s)
Certificates
Certification
CE
Brand Image Product code Product Stock Price from
Little Tikes Touch 'n Go Turtle Little Tikes Touch 'n Go Turtle
(show image)
640445E4C Touch 'n Go Turtle
Little Tikes Touch 'n Go Tiger Little Tikes Touch 'n Go Tiger
(show image)
641770E4C Touch 'n Go Tiger