location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson OT-WL05-737 WLAN interface 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OT-WL05 (737): Wireless LAN dongle, 2.4 and 5 GHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C890737
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4988617256552 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson OT-WL05-737 WLAN interface 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - WLAN interface
  • - Device compatibility: POS printer
  • - Brand compatibility: Epson
  • - Black
  • - Country of origin: China
  • - Quantity per pack: 1
Long product name Epson OT-WL05-737 WLAN interface 1 pc(s) :
The long product name of Epson OT-WL05-737 WLAN interface 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OT-WL05 (737): Wireless LAN dongle, 2.4 and 5 GHz
More>>>
Epson OT-WL05-737 WLAN interface 1 pc(s):
The official description of Epson OT-WL05-737 WLAN interface 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless LAN dongle, 2.4 and 5 GHz

Short summary description Epson OT-WL05-737 WLAN interface 1 pc(s):
This short summary of the Epson OT-WL05-737 WLAN interface 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson OT-WL05-737, WLAN interface, Black, 1 pc(s)

Long summary description Epson OT-WL05-737 WLAN interface 1 pc(s):
This is an auto-generated long summary of Epson OT-WL05-737 WLAN interface 1 pc(s) based on the first three specs of the first five spec groups.

Epson OT-WL05-737. Type: WLAN interface, Device compatibility: POS printer, Brand compatibility: Epson, Compatibility: - TM-T88VI iHub (751F2) fiscal ready (France) - TM-T88VI iHub (751F1) fiscal ready (Austria) -..., Product colour: Black. Quantity per pack: 1 pc(s)

Features
Type *
WLAN interface
Device compatibility *
POS printer
Brand compatibility *
Epson
Features
Compatibility *
- TM-T88VI iHub (751F2) fiscal ready (France) - TM-T88VI iHub (751F1) fiscal ready (Austria) - Epson TM-T88VI-iHub Series - Epson TM-T88VI-iHub (751P0): PDN, PS, Black, EU - Epson TM-T88VI-iHub (751): PS, Black, EU - Epson TM-T88VI(111SC) Srl,USB,Eth,Blk,EU,SiChn - Epson TM-T88VI Series - Epson TM-T88VI (551): USB, Ethernet, Bluetooth, PS, Black, EU - Epson TM-T88VI (121): Serial, USB, Ethernet, PS, EDG, EU - Epson TM-T88VI (112): Serial, USB, Ethernet, Buzzer, PS, Black, EU - Epson TM-T88VI (111TC): Srl, USB, Eth, PS, Blk, EU, Trad Chin - Epson TM-T88VI (111B1): UB-U06 Powered USB, USB, Ethernet, Black - Epson TM-T88VI (111): Serial, USB, Ethernet, PS, Black, EU - Epson TM-T88VI (102): Serial, USB, Ethernet, Buzzer, PS, White, EU - Epson TM-T88VI (101): Serial, USB, Ethernet, PS, White, EU - Epson TM-T88V-iHub Series - Epson TM-T88V-i Intelligent Printer, EDG, UK - Epson TM-T88V-i Intelligent Printer, EDG, EU - Epson TM-T88V-i Intelligent Printer, ECW, UK - Epson TM-T88V-i Intelligent Printer, ECW, EU - Epson TM-T88V-DT Intelligent Terminal, 32GB SSD, HE, WPR7, Black, EU - Epson TM-T88V-DT Intelligent Terminal, 32GB SSD, HE, WPR2009, Black, EU - Epson TM-T88V-DT Intelligent Terminal, 16GB SSD, LE, WPR7, White, EU - Epson TM-T88V-DT Intelligent Terminal, 16GB SSD, LE, WPR7, Black, EU - Epson TM-T88V-DT Intelligent Terminal, 16GB SSD, LE, WPR2009, White, EU - Epson TM-T88V-DT Intelligent Terminal, 16GB SSD, LE, WPR2009, Black, EU - Epson TM-T88V-DT Intelligent Terminal, 16GB SSD, LE, Linux, White, EU - Epson TM-T88V-DT Intelligent Terminal, 16GB SSD, LE, Linux, Black, EU - Epson TM-T88V-DT Intelligent Terminal, 16GB SSD, HE, WPR7, White, EU - Epson TM-T88V-DT Intelligent Terminal, 16GB SSD, HE, WPR7, Black, EU - Epson TM-T88V-DT Intelligent Terminal, 16GB SSD, HE, WPR2009, Black, EU - Epson TM-T88V-DT - Epson TM-T70II-DT Series - Epson TM-T70II-DT Intelligent Terminal, 16GB SSD, LE, WPR7, Black, EU - Epson TM-T70II-DT Intelligent Terminal, 16GB SSD, LE, WPR2009, Black, EU - Epson TM-T70II-DT Intelligent Terminal, 16GB SSD, LE, Linux, Black, EU - Epson TM-T70II-DT Intelligent Terminal, 16GB SSD, HE, WPR7, Black, EU - Epson TM-T70-i Intelligent Printer, EDG, UK - Epson TM-T70-i Intelligent Printer, EDG, EU - Epson TM-T70-i Intelligent Printer, ECW, UK - Epson TM-T70-i Intelligent Printer, ECW, EU - Epson TM-L90-i (772): BOX PRINTER FOR XML, PS, EDG, w/o AC cable - Epson TM-L90-i (771): BOX PRINTER FOR XML, PS, ECW, w/o AC cable - Epson TM-H6000V-504: Serial, Black, TradChinese - Epson TM-H6000V-234: Serial, MICR, EP, Black - Epson TM-H6000V-232: Serial, MICR, EP, Black, EnStar - Epson TM-H6000V-216: P-USB, MICR, Black - Epson TM-H6000V-214: Serial, MICR, Black - Epson TM-H6000V-213: Serial, MICR, White - Epson TM-H6000V-204: Serial, Black - Epson TM-H6000V-203: Serial, White - Epson TM-H6000V-112: Serial, MICR, Black, EnStar - Epson TM-H6000V-111: Serial, MICR, White, EnStar - Epson TM-H6000V-102: Serial, Black, EnStar - Epson TM-H6000V-101: Serial, White, EnStar - Epson TM-H6000V Series - Epson TM-H6000IV-DT Intelligent Terminal, 500GB HDD, HE, WPR7, Black, EU
Product colour
Black
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
115 mm
Package depth
185 mm
Package height
35 mm
Package weight
180 g
Logistics data
Quantity per pallet
2400 pc(s)
Pallet width
80 cm
Pallet length
120 cm
Pallet height
26,9 m
Quantity per pallet layer
40 pc(s)
Quantity per pallet layer (UK)
50 pc(s)
Quantity per pallet (UK)
3000 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
26,9 m
Harmonized System (HS) code
84439990
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)