location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88VI-213 180 x 180 DPI Wired & Wireless Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T88VI-213
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CE94213
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-T88VI-213 180 x 180 DPI Wired & Wireless Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - 180 x 180 DPI
  • - Connectivity technology: Wired & Wireless
  • - USB port Ethernet LAN Bluetooth Serial interface
  • - Black
  • - 1,6 kg
More>>>
Short summary description Epson TM-T88VI-213 180 x 180 DPI Wired & Wireless Thermal POS printer:
This short summary of the Epson TM-T88VI-213 180 x 180 DPI Wired & Wireless Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88VI-213, Thermal, POS printer, 180 x 180 DPI, 350 mm/sec, 8,3 cm, 57.5 - 79.5 mm

Long summary description Epson TM-T88VI-213 180 x 180 DPI Wired & Wireless Thermal POS printer:
This is an auto-generated long summary of Epson TM-T88VI-213 180 x 180 DPI Wired & Wireless Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T88VI-213. Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 8,3 cm, Supported paper width: 57.5 - 79.5 mm, Media thickness: 48 - 80 mm. Connectivity technology: Wired & Wireless, USB connector: USB Type-A / USB Type-B, Standard interfaces: Bluetooth, Ethernet, USB 2.0. Mean time between failures (MTBF): 360000 h, Autocutter durability: 3 million cuts, Mounting position: Horizontal. Product colour: Black

Printing
Maximum resolution
180 x 180 DPI
Print speed
350 mm/sec
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8,3 cm
Supported paper width
57.5 - 79.5 mm
Media thickness
48 - 80 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
USB connector
USB Type-A / USB Type-B
Serial interface *
Yes
Bluetooth
Yes
Connectivity technology *
Wired & Wireless
Near Field Communication (NFC)
Yes
Ethernet LAN (RJ-45) ports
1
Standard interfaces
Bluetooth, Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Features
Mean time between failures (MTBF)
360000 h
Cutter
Yes
Half-cutter
Yes
Autocutter durability
3 million cuts
Mounting position
Horizontal
Features
Wall mountable
Yes
Built-in sensors details
Paper Near End Sensor, Cover Open Sensor, Papier-Sensor
Design
Product colour *
Black
Power
Power source type *
DC
AC input voltage
24 V
Power plug type
Type C
Power supply type
AC
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
145 mm
Depth
195 mm
Height
148 mm
Weight
1,6 kg
Packaging data
Quantity per pack
1 pc(s)
Print technology
Column capacity
58/80
Other features
Buffer size
4 KB
Mean cycles between failures (MCBF)
70000000