location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N254-048-SH-6A patch panel 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N254-048-SH-6A 48-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel, RJ45 Ethernet, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N254-048-SH-6A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189998 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N254-048-SH-6A patch panel 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Meets or exceeds Cat6a specifications
  • - 48 shielded RJ45 coupler jacks on both sides
  • - Cable management bar keeps patch cables organized
  • - Rated for 10 Gbps Ethernet data transfer speeds
  • - Mounts into 1U of EIA-standard 19 in. racks
  • - Qualified to IEEE 802.3bt Type 4 PoE for up to 100W of power delivery
Warranty: Lifetime limited
Long product name Tripp Lite N254-048-SH-6A patch panel 1U :
The long product name of Tripp Lite N254-048-SH-6A patch panel 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel, RJ45 Ethernet, TAA
More>>>
Tripp Lite N254-048-SH-6A patch panel 1U:
The official description of Tripp Lite N254-048-SH-6A patch panel 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The N254-048-SH-6A 48-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Fully rated for 10 Gbps Ethernet data transfer speeds, this low-profile patch panel manages and organizes the cabling in your high-density network. No 110 punchdown termination is required. Just plug your Cat6a cables into the 48 fully shielded RJ45 coupler jacks on both sides of the panel. The detachable cable management bar keeps patch cables neat, tidy and efficiently organized on the back of the panel. Ports are clearly numbered and labeled to help you identify connections. Mounts easily into 1U of an EIA-standard 19-inch rack. Grounding wire included. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

IEC 60512-99-001 Compliant

PoE Certificate Number: 2018-773

STP Cat6a Patch Cord (Requires PoE cable if used in PoE setting)

Short summary description Tripp Lite N254-048-SH-6A patch panel 1U:
This short summary of the Tripp Lite N254-048-SH-6A patch panel 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N254-048-SH-6A, 10 Gigabit Ethernet, RJ-45, Cat6a, Silver, White, Rack mounting, 1U

Long summary description Tripp Lite N254-048-SH-6A patch panel 1U:
This is an auto-generated long summary of Tripp Lite N254-048-SH-6A patch panel 1U based on the first three specs of the first five spec groups.

Tripp Lite N254-048-SH-6A. Ethernet interface type: 10 Gigabit Ethernet, Connector(s): RJ-45, Cable types supported: Cat6a. Product colour: Silver, White, Mounting: Rack mounting, Rack capacity: 1U. Width: 482,6 mm, Height: 43,2 mm, Depth: 31,8 mm. Package width: 73,9 mm, Package depth: 70,1 mm, Package height: 500,1 mm. Country of origin: Taiwan, Master (outer) case width: 305,1 mm, Master (outer) case length: 270 mm

Network
Ethernet interface type
10 Gigabit Ethernet
Ports quantity
48
Connector(s)
RJ-45
Cable types supported
Cat6a
Design
Product colour
Silver, White
Mounting
Rack mounting
Rack capacity
1U
Certification
TAA
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
482,6 mm
Height
43,2 mm
Depth
31,8 mm
Weight & dimensions
Weight
640 g
Packaging data
Package width
73,9 mm
Package depth
70,1 mm
Package height
500,1 mm
Package weight
1 kg
Logistics data
Country of origin
Taiwan
Harmonized System (HS) code
85371098
Master (outer) case width
305,1 mm
Master (outer) case length
270 mm
Master (outer) case height
530,1 mm
Master (outer) case weight
12 kg
Quantity per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332189995
Brand Image Product code Product Stock Price from
Tripp Lite N252A-024-HUSHK patch panel 0.5U Tripp Lite N252A-024-HUSHK patch panel 0.5U
(show image)
N252A-024-HUSHK N252A-024-HUSHK Cat6a 24-Port High-Density Shielded Patch Panel - Dual IDC, 568A/B, RJ45 Ethernet, 0.5U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-048-SH-K patch panel 1U Tripp Lite N252-048-SH-K patch panel 1U
(show image)
N252-048-SH-K N252-048-SH-K Cat5e/Cat6 48-Port Patch Panel - Shielded, Krone IDC, 568A/B, RJ45 Ethernet, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N254-024-OF patch panel 1U Tripp Lite N254-024-OF patch panel 1U
(show image)
N254-024-OF N254-024-OF 24-Port 1U Rack-Mount Cat5e/6 Offset Feed-Through Patch Panel with Cable Management Bar, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N254-024-6A-OF patch panel 1U Tripp Lite N254-024-6A-OF patch panel 1U
(show image)
N254-024-6A-OF N254-024-6A-OF 24-Port 1U Rack-Mount Cat6a Offset Feed-Through Patch Panel with Cable Management Bar, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-024-6A patch panel 1U Tripp Lite N252-024-6A patch panel 1U
(show image)
N252-024-6A N252-024-6A 24-Port 1U Rack-Mount Cat6a 110 Patch Panel with Cable Management Bar, 110 Punchdown, RJ45, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N052-048-1U patch panel Tripp Lite N052-048-1U patch panel
(show image)
N052-048-1U N052-048-1U 48-Port 1U Rack-Mount High-Density UTP 110-Type Patch Panel, RJ45 Ethernet, 568B, Cat5/5e, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N254-024-SH-6A patch panel 1U Tripp Lite N254-024-SH-6A patch panel 1U
(show image)
N254-024-SH-6A N254-024-SH-6A 24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N254-024-6A patch panel 1U Tripp Lite N254-024-6A patch panel 1U
(show image)
N254-024-6A N254-024-6A 24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel, RJ45 Ethernet 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N250-024-LP patch panel 1U Tripp Lite N250-024-LP patch panel 1U
(show image)
N250-024-LP N250-024-LP 24-Port Cat6/Cat5 Low Profile Feed-Through Patch Panel, 1U Rack-Mount/Wall-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N254-024-SH patch panel 1U Tripp Lite N254-024-SH patch panel 1U
(show image)
N254-024-SH N254-024-SH 24-Port 1U Rack-Mount STP Shielded Cat6 /Cat5 Feedthrough Patch Panel, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)