location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N237A-F18N-WHSH networking cable Blue 0,457 m Cat6a F/UTP (FTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N237A-F18N-WHSH Cat6a Keystone Jack Cable Assembly - Shielded, PoE+, RJ45 M/F, 18-in. (45.72 cm), Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N237A-F18N-WHSH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332250544 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:51:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N237A-F18N-WHSH networking cable Blue 0,457 m Cat6a F/UTP (FTP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cat6a STP patch cord rated for high-speed 10 Gbps communications
  • - Supports Type 4 Power over Ethernet (PoE) and PoE++ up to 100 watts
  • - Ideal for security cameras, WAPs, LEDs and other ceiling-mount PoE++ devices
  • - Certified IEEE 802.3bt PoE++ cable saves you expense and effort of powering PoE devices individually
  • - Carries CMR-LP5 certification for withstanding temperatures up to 167°F (75°C)
Warranty: 3-year limited
Long product name Tripp Lite N237A-F18N-WHSH networking cable Blue 0,457 m Cat6a F/UTP (FTP) :
The long product name of Tripp Lite N237A-F18N-WHSH networking cable Blue 0,457 m Cat6a F/UTP (FTP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat6a Keystone Jack Cable Assembly - Shielded, PoE+, RJ45 M/F, 18-in. (45.72 cm), Blue, TAA
More>>>
Tripp Lite N237A-F18N-WHSH networking cable Blue 0,457 m Cat6a F/UTP (FTP):
The official description of Tripp Lite N237A-F18N-WHSH networking cable Blue 0,457 m Cat6a F/UTP (FTP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Specifically Designed for Use in Surveillance and Other PoE Applications
This Cat6a keystone jack assembly is recommended for above-ceiling applications where the use of wall plates is impractical or otherwise not ideal. The 18-inch cable connects your Cat6 premise wiring to an IP camera, wireless access point (WAP), LED lighting scheme, sound equipment or other PoE+ device installed high on a wall, ceiling or any other location far from a convenient power outlet.

Supports Power over Ethernet to Simplify Installation and Cut Down on Expenses
Because the N237A-F18N-WHSH supplies up to 24W of power to the connected PoE or PoE+ device, it saves you the expense and effort of purchasing, connecting and installing new electrical wiring, outlets and individual power supplies.

CMR-LP (0.5A) Certified for Cable Installations with Increased Power Levels
UL's Limited Power (LP) certification indicates the N237A-F18N-WHSH has been evaluated to handle the marked current under installation scenarios without exceeding the temperature rating of the cable. This CMR-LP-certified cable provides a simple way to prepare installations for increased power levels without having to worry about susceptible issues caused by excessive heat.

Short summary description Tripp Lite N237A-F18N-WHSH networking cable Blue 0,457 m Cat6a F/UTP (FTP):
This short summary of the Tripp Lite N237A-F18N-WHSH networking cable Blue 0,457 m Cat6a F/UTP (FTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N237A-F18N-WHSH, 0,457 m, Cat6a, F/UTP (FTP), RJ-45, RJ-45, Blue

Long summary description Tripp Lite N237A-F18N-WHSH networking cable Blue 0,457 m Cat6a F/UTP (FTP):
This is an auto-generated long summary of Tripp Lite N237A-F18N-WHSH networking cable Blue 0,457 m Cat6a F/UTP (FTP) based on the first three specs of the first five spec groups.

Tripp Lite N237A-F18N-WHSH. Cable length: 0,457 m, Cable standard: Cat6a, Cable shielding: F/UTP (FTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 10000 Mbit/s, Product colour: Blue

Features
Product colour *
Blue
Cable length *
0,457 m
Cable standard *
Cat6a
Cable shielding *
F/UTP (FTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector contacts plating
Gold
Jacket material
Polyvinyl chloride (PVC)
Networking standards
IEEE 802.3af, IEEE 802.3at
AWG wire size
24
Data transfer rate
10000 Mbit/s
Country of origin
Taiwan
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Operational conditions
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Outer diameter
7,3 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
60 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8544,42,2000
Master (outer) case GTIN (EAN/UPC)
10037332250541
Master (outer) case width
406,4 mm
Master (outer) case length
25,4 mm
Master (outer) case weight
580 g
Master (outer) case height
457,2 mm
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N237-F18N-WHSH networking cable Blue 0,457 m Cat6 U/UTP (UTP) Tripp Lite N237-F18N-WHSH networking cable Blue 0,457 m Cat6 U/UTP (UTP)
(show image)
N237-F18N-WHSH N237-F18N-WHSH Cat6 Keystone Jack Cable Assembly - Unshielded, PoE+, RJ45 M/F, 18-in. (45.72 cm), Blue 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)