location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R220 server 1 TB Rack (1U) Intel® Core™ i3 i3-4150 3,5 GHz 4 GB DDR3-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R220-9407 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063769407
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge R220 server 1 TB Rack (1U) Intel® Core™ i3 i3-4150 3,5 GHz 4 GB DDR3-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3 i3-4150 3,5 GHz
  • - 4 GB 1600 MHz DDR3-SDRAM 1 x 4
  • - 1 TB DVD±RW
  • - Rack (1U)
Warranty: 1 Year NBD
Long product name DELL PowerEdge R220 server 1 TB Rack (1U) Intel® Core™ i3 i3-4150 3,5 GHz 4 GB DDR3-SDRAM :
The long product name of DELL PowerEdge R220 server 1 TB Rack (1U) Intel® Core™ i3 i3-4150 3,5 GHz 4 GB DDR3-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerEdge R220 - 2x3.5", Intel Core i3-4150 (3M Cache, 3.50 GHz), 4GB DDR3 RAM, 1TB, DVD+/-RW, Gigabit Ethernet, 1U, Embedded BMC
More>>>
DELL PowerEdge R220 server 1 TB Rack (1U) Intel® Core™ i3 i3-4150 3,5 GHz 4 GB DDR3-SDRAM:
The official description of DELL PowerEdge R220 server 1 TB Rack (1U) Intel® Core™ i3 i3-4150 3,5 GHz 4 GB DDR3-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, manageable and versatile
Save space with a short-depth chassis, save time with intuitive management using a quiet, 1U 1-socket server.

Exceptional versatility
Whether it’s your first server or your latest refresh, the space-saving PowerEdge R220 is ideal for a variety of workloads and for organizations of all sizes.

Quiet and compact design
Install your server in a wide range of settings, thanks to a short chassis depth of (15.5") that makes the R220 more compact than competitive servers2. Easily deploy in a short-depth rack, on a countertop or in a data center and have ample space for cabling or for connecting devices to the 5 USB ports. Quiet, office-level acoustics make this server ideal for open-office environments and can reduce noise in data centers.

Easy to deploy and manage
Intuitive systems management features help you simplify IT tasks and save valuable administrative time.
- With embedded, agent-free management, you can reclaim hours of time, eliminate steps to perform tasks and reduce the potential for error.
- Deploying, monitoring and managing your PowerEdge servers is made easy with Dell OpenManage Essentials, a simplified systems-management console for managing Dell hardware.
- Have in-band or out-of-band control of physical, virtual, local and remote systems, with or without a software agent, using the integrated Dell Remote Access Controller 7 (iDRAC7) with Lifecycle Controller.

Your application accelerator
Get the most out of your applications with the Intel® Xeon® processor E3-1200 v3 family featuring 33 percent more cache per core. Help improve response times with up to 32GB of memory in four DIMM slots and boost data-transfer speeds with latest-generation PCIe Gen3 I/O.

Reliable, protected and stable
Essential data-protection and reliability features help keep your systems up and running, while long lifecycles help ensure IT stability.
- Protect against data loss and run workloads reliably with hardware RAID options.
- Help maintain data availability with error-correcting memory.
- Gain platform stability and enhance ROI with a multi-year lifecycle.

Short summary description DELL PowerEdge R220 server 1 TB Rack (1U) Intel® Core™ i3 i3-4150 3,5 GHz 4 GB DDR3-SDRAM:
This short summary of the DELL PowerEdge R220 server 1 TB Rack (1U) Intel® Core™ i3 i3-4150 3,5 GHz 4 GB DDR3-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R220, 3,5 GHz, i3-4150, 4 GB, DDR3-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R220 server 1 TB Rack (1U) Intel® Core™ i3 i3-4150 3,5 GHz 4 GB DDR3-SDRAM:
This is an auto-generated long summary of DELL PowerEdge R220 server 1 TB Rack (1U) Intel® Core™ i3 i3-4150 3,5 GHz 4 GB DDR3-SDRAM based on the first three specs of the first five spec groups.

DELL PowerEdge R220. Processor family: Intel® Core™ i3, Processor frequency: 3,5 GHz, Processor model: i3-4150. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 1 TB, HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Chassis type: Rack (1U)

Exceptional versatility
Exceptional versatility

Whether it’s your first server or your latest refresh, the space-saving PowerEdge R220 is ideal for a variety of workloads and for organizations of all sizes.

Quiet and compact design
Quiet and compact design

Install your server in a wide range of settings, thanks to a short chassis depth of (15.5") that makes the R220 more compact than competitive servers*. Easily deploy in a short-depth rack, on a countertop or in a data center and have ample space for cabling or for connecting devices to the 5 USB ports. Quiet, office-level acoustics make this server ideal for open-office environments and can reduce noise in data centers.

Easy to deploy and manage
Easy to deploy and manage

Intuitive systems management features help you simplify IT tasks and save valuable administrative time.
With embedded, agent-free management, you can reclaim hours of time, eliminate steps to perform tasks and reduce the potential for error.
Deploying, monitoring and managing your PowerEdge servers is made easy with Dell OpenManage Essentials, a simplified systems-management console for managing Dell hardware.
Have in-band or out-of-band control of physical, virtual, local and remote systems, with or without a software agent, using the integrated Dell Remote Access Controller 7 (iDRAC7) with Lifecycle Controller.

ProSupport Enterprise Suite
ProSupport Enterprise Suite

Gain the freedom to focus on your business transformation with the support expertise and insights Dell EMC is known for across the globe. Choose the right support based on the criticality of specific systems with available automated predictive analysis, collaborative third-party assistance and service account management.

ProDeploy
ProDeploy

ProDeploy Enterprise Suite helps you get more out of technology starting on day one. Trust our experts to lead deployments from basic hardware installations through planning, configuration and complex integrations. Our complete suite of deployment services and professional certifications helps you achieve business outcomes today and tomorrow.

Training & Certification
Training & Certification

Education Services offers an expansive suite of training services with multiple delivery methods, including instructor-led, self-paced online and virtual instructor-led training. With comprehensive and flexible training programs, we make it easy to ensure your staff has the skills they need to successfully manage and utilize your new technology to its full potential.

Consulting
Consulting

Consulting services give expert guidance to help you grow, optimize and transform your IT environment at your own pace and budget. We employ a broad range of certified consultants and engineers, backed by program management teams, who can deliver deep technical expertise. We give you the confidence that your project will be done right and on time.

Financing and leasing
Financing and leasing

Let the wealth of leasing and financing options from Dell Financial Services™ help you find opportunities in your organization regarding capital expenditures, operating expenditures and cash flow.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4150
Processor frequency *
3,5 GHz
Processor cores
2
Processor cache
3 MB
Motherboard chipset
Intel® C222
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
54 W
Processor cache type
Smart Cache
System bus rate
5 GT/s
Compatible processor series
Intel® Celeron®, Intel® Pentium®
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor threads
4
Processor operating modes
32-bit, 64-bit
Stepping
C0
FSB Parity
No
Bus type
DMI
Processor codename
Haswell
Tcase
72 °C
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25,6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1PJ
Scalability
1S
Embedded options available
No
Thermal solution specification
PCG 2013C
Graphics & IMC lithography
22 nm
Processor series
Intel Core i3-4100 Desktop series
Conflict-Free processor
Yes
Intelligent Platform Management Interface (IPMI) support
Yes
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
4
ECC
Yes
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
Serial ATA
Supported HDD sizes
3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 10
Optical drive type *
DVD±RW
Internal drive bays
2
Supported storage drive interfaces
Serial ATA
Graphics
On-board graphics card
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model
Intel® HD Graphics 4400
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1,024 GB
On-board graphics card DirectX version
11.1
Graphics
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x41E
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Expansion slots
PCI Express x16 slots
1
PCI Express slots version
3.0
Design
Chassis type *
Rack (1U)
Rack mounting
Yes
Software
Compatible operating systems *
Microsoft Windows Server 2008 R2 SP1 Microsoft Windows Server 2012 Microsoft Windows Server 2012 R2 Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux
Processor special features
CPU configuration (max)
1
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
77486
Power
Redundant power supply (RPS) support *
No
Weight & dimensions
Width
434,1 mm
Depth
394,2 mm
Height
42,2 mm
Weight
8,06 kg
Other features
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Brand Image Product code Product Stock Price from
DELL NO OPTICAL DEVICE BLANK COVER server DELL NO OPTICAL DEVICE BLANK COVER server
(show image)
321-BBIW NO OPTICAL DEVICE BLANK COVER
Country Distributor
United Kingdom 1 distributor(s)