location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 540-BBGY network card Internal Ethernet 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
540-BBGY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
540-BBGY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063816934 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 10:56:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 540-BBGY network card Internal Ethernet 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired & Wireless
  • - PCI Express Ethernet
  • - 1000 Mbit/s 10/100/1000BaseT(X)
  • - Internal Component for: Server
Long product name DELL 540-BBGY network card Internal Ethernet 1000 Mbit/s :
The long product name of DELL 540-BBGY network card Internal Ethernet 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Broadcom 5720 DP 1Gb Network Interface Card - Kit
More>>>
DELL 540-BBGY network card Internal Ethernet 1000 Mbit/s:
The official description of DELL 540-BBGY network card Internal Ethernet 1000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The BROADCOM™ 5720 DP 1Gb PCIe Network Interface Card from Dell™ is responsible for connecting your desktop and server to your network. Its Remote management support enables you to maximize management resources. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

- Features a compact design
- Ideal for high-performance network applications

This product is compatible with the following systems:
- PowerEdge R220
- PowerEdge R320
- PowerEdge R420
- PowerEdge R430
- PowerEdge R520
- PowerEdge R530
- PowerEdge R620
- PowerEdge R630
- PowerEdge R720
- Poweredge R720xd
- PowerEdge R730
- PowerEdge R730XD
- PowerEdge R820
- PowerEdge R920
- PowerEdge T20
- PowerEdge T320
- PowerEdge T420
- PowerEdge T430
- PowerEdge T620
- PowerEdge T630
- PowerEdge VRTX
- PowerVault DX6104 CSN
- PowerVault DX6104 SCN
- PowerVault DX6104 SN.

Short summary description DELL 540-BBGY network card Internal Ethernet 1000 Mbit/s:
This short summary of the DELL 540-BBGY network card Internal Ethernet 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 540-BBGY, Internal, Wired & Wireless, PCI Express, Ethernet, 1000 Mbit/s, Green

Long summary description DELL 540-BBGY network card Internal Ethernet 1000 Mbit/s:
This is an auto-generated long summary of DELL 540-BBGY network card Internal Ethernet 1000 Mbit/s based on the first three specs of the first five spec groups.

DELL 540-BBGY. Internal. Connectivity technology: Wired & Wireless, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. Product colour: Green

The story is currently unavailable. Please, contact us.
Ports & interfaces
Connectivity technology *
Wired & Wireless
Host interface *
PCI Express
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
2
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.3
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
LAN controller
Broadcom BCM5720
Design
Component for *
Server
Product colour
Green
Design
Internal *
Yes
Compatible products
DELL PowerEdge R220, R320, R420, R430, R520, R530, R620, R30, R720, R720xd, R730, R730XD, R820, R920, T20, T320, T420, T430, T620, T630, VRTX, PowerVault DX6104 CSN, DX6104 SCN, DX6104 SN
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Packaging data
Quantity
1
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Magyarország 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL 540-BBGY network card Internal Ethernet 1000 Mbit/s:
Disclaimer

Actual configuration might differ from illustration