location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aopen 1556-GL, Centrino Platform barebook Intel® 855GME 38,1 cm (15") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aopen Check ‘Aopen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1556-GL, Centrino Platform Barebook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
96.NDI01.G01/KIT
Category:
Barebooks are notebooks that contain no processor, memory or hard drive. They are built-to-order, allowing you to choose your own components. The recommended components are listed in the specifications accompanying this product.
Barebooks Check ‘Aopen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Aopen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Aopen 1556-GL, Centrino Platform barebook Intel® 855GME 38,1 cm (15") 1024 x 768 pixels :
The long product name of Aopen 1556-GL, Centrino Platform barebook Intel® 855GME 38,1 cm (15") 1024 x 768 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium M 2.0GHz max, Intel 855GME, 15" LCD, 2x SO-DIMM DDR, Card Reader, AC' 97 5, 10/100 BaseT
More>>>
Short summary description Aopen 1556-GL, Centrino Platform barebook Intel® 855GME 38,1 cm (15") 1024 x 768 pixels:
This short summary of the Aopen 1556-GL, Centrino Platform barebook Intel® 855GME 38,1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Aopen 1556-GL, Centrino Platform Barebook, 38,1 cm (15"), XGA, 1024 x 768 pixels

Long summary description Aopen 1556-GL, Centrino Platform barebook Intel® 855GME 38,1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of Aopen 1556-GL, Centrino Platform barebook Intel® 855GME 38,1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

Aopen 1556-GL, Centrino Platform Barebook. Supported processor frequency (max): 2 GHz, Motherboard chipset: Intel® 855GME. Maximum internal memory: 1 GB. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels, Display: XGA. Audio system: AC' 97 5.1. TV-out: S-Video

Brand Image Product code Product Stock Price from
Aopen

Aopen 1557-GLS barebook Intel® 855PM 38,1 cm (15") 1400 x 1050 pixels
(show image)
96.NDU01.G07 BareBook 1557-GLS 0.00
(excl. VAT)
0 (incl. VAT)
Aopen

Aopen 1557-GLS barebook Intel® 855PM 38,1 cm (15") 1400 x 1050 pixels
(show image)
96.NDU01.G05 BareBook 1557-GLS 0.00
(excl. VAT)
0 (incl. VAT)
Aopen

Aopen ECBT 1557AL barebook Intel® 855PM 38,1 cm (15") 1400 x 1050 pixels
(show image)
96.NDU01.A04 ECBT Barebook 1557AL 0.00
(excl. VAT)
0 (incl. VAT)