location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aopen ECBT 1557AL barebook Intel® 855PM 38,1 cm (15") 1400 x 1050 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aopen Check ‘Aopen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECBT Barebook 1557AL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
96.NDU01.A04
Category:
Barebooks are notebooks that contain no processor, memory or hard drive. They are built-to-order, allowing you to choose your own components. The recommended components are listed in the specifications accompanying this product.
Barebooks Check ‘Aopen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Aopen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:45:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Aopen ECBT 1557AL barebook Intel® 855PM 38,1 cm (15") 1400 x 1050 pixels :
The long product name of Aopen ECBT 1557AL barebook Intel® 855PM 38,1 cm (15") 1400 x 1050 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ECBT Barebook 1557AL
More>>>
Short summary description Aopen ECBT 1557AL barebook Intel® 855PM 38,1 cm (15") 1400 x 1050 pixels:
This short summary of the Aopen ECBT 1557AL barebook Intel® 855PM 38,1 cm (15") 1400 x 1050 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Aopen ECBT Barebook 1557AL, 38,1 cm (15"), LCD, 1400 x 1050 pixels

Long summary description Aopen ECBT 1557AL barebook Intel® 855PM 38,1 cm (15") 1400 x 1050 pixels:
This is an auto-generated long summary of Aopen ECBT 1557AL barebook Intel® 855PM 38,1 cm (15") 1400 x 1050 pixels based on the first three specs of the first five spec groups.

Aopen ECBT Barebook 1557AL. Supported processor frequency (max): 2 GHz, Motherboard chipset: Intel® 855PM. Maximum internal memory: 1 GB. Maximum graphics card memory: 64 MB. Display diagonal: 38,1 cm (15"), Display resolution: 1400 x 1050 pixels, Display: LCD. Audio system: AC' 97Audio

Brand Image Product code Product Stock Price from
Aopen

Aopen 1557-AL barebook Intel® 855PM 38,1 cm (15") 1400 x 1050 pixels
(show image)
96.NDU01.A05 BareBook 1557-AL 0.00
(excl. VAT)
0 (incl. VAT)
Aopen

Aopen 1556-GL, Centrino Platform barebook Intel® 855GME 38,1 cm (15") 1024 x 768 pixels
(show image)
96.NDI01.G01/KIT 1556-GL, Centrino Platform Barebook 0.00
(excl. VAT)
0 (incl. VAT)
Aopen

Aopen 1557-GLS barebook Intel® 855PM 38,1 cm (15") 1400 x 1050 pixels
(show image)
96.NDU01.G07 BareBook 1557-GLS 0.00
(excl. VAT)
0 (incl. VAT)
Aopen

Aopen 1556-GL, Centrino Platform barebook Intel® 855GME 38,1 cm (15") 1024 x 768 pixels
(show image)
96.NDI01.G01 1556-GL, Centrino Platform Barebook 0.00
(excl. VAT)
0 (incl. VAT)
Aopen

Aopen 1557-GLS barebook Intel® 855PM 38,1 cm (15") 1400 x 1050 pixels
(show image)
96.NDU01.G05 BareBook 1557-GLS 0.00
(excl. VAT)
0 (incl. VAT)