location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G1 Base Model Small Form Factor PC AMD PRO A4 DDR3-SDRAM Windows 8.1 SFF Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDesk 705 G1 Base Model Small Form Factor PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0K55AV
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 332550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:47:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteDesk 705 G1 Base Model Small Form Factor PC AMD PRO A4 DDR3-SDRAM Windows 8.1 SFF Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 240 W
  • - AMD PRO A4
  • - DDR3-SDRAM 1600 MHz
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8.1
Warranty: 3-year limitedincluding telephone support 24/7; terms and conditions may vary by country; other HP Care Pack Services available. HP Care Pack Services are sold separately. Service levels and response times for HP Care Pack Services may vary depending on your geographic location. Service starts from date of hardware purchase. Restrictions and limitations apply. See /go/cpc for details.
Long product name HP EliteDesk 705 G1 Base Model Small Form Factor PC AMD PRO A4 DDR3-SDRAM Windows 8.1 SFF Black :
The long product name of HP EliteDesk 705 G1 Base Model Small Form Factor PC AMD PRO A4 DDR3-SDRAM Windows 8.1 SFF Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP EliteDesk 705 G1 Base Model Small Form Factor PC
More>>>
HP EliteDesk 705 G1 Base Model Small Form Factor PC AMD PRO A4 DDR3-SDRAM Windows 8.1 SFF Black:
The official description of HP EliteDesk 705 G1 Base Model Small Form Factor PC AMD PRO A4 DDR3-SDRAM Windows 8.1 SFF Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to perform, impress, and protect—this sleek HP EliteDesk helps you power through to business success while allowing customized deployment with HP’s broadest range of form factors.

Windows 8.1 Pro or other operating systems available

The solution for diverse business demands.

The new way to do business. Impress and perform like never before—and meet a variety of business demands—with highly customizable tools and a stylish new design.

Pure performance.

Unlock the full potential of your PC. The latest AMD PRO A-Series APUs1 with HSA architecture that maximizes efficiency by intelligently prioritizing system tasks between the CPU and GPU.

Heavy security, exceptionally managed.

Keep it secure, keep it simple. IT efficiency reigns supreme when it’s backed by a full portfolio of security solutions, including HP BIOSphere2 and HP Client Security.3

Expand with ease.

Extend the life of your purchase. Using the tool-less chassis this easily upgradable platform features up to 4 expansion slots, 10 ports and multiple connectors to help you meet growing demands.

Simplify device management.

Reduce the complexity of administration. HP Client Management and DASH compliant devices help you easily and affordably manage assets.4

Features

- Enjoy the stunning graphics provided by affordable AMD Radeon™ Graphics.5
- Get fast access to the data and applications your business demands with solid-state hybrid drive options.
- HP BIOSphere keeps mission-critical data and systems protected with customizable security.2
- Guard your data, device and identity with HP Client Security.3
- With TPM 1.2 your critical data has protection with hardware-based encryption keys.
- Keep everything in plain sight and be up to 35%6 more productive. There’s plenty of screen room for all your work with support for up to two external displays.7
- Extend your business investments with a long life cycle and platform stability.
- Save your data. RAID configurations utilize dual storage drives to automatically back up and help protect your sensitive data.8

Short summary description HP EliteDesk 705 G1 Base Model Small Form Factor PC AMD PRO A4 DDR3-SDRAM Windows 8.1 SFF Black:
This short summary of the HP EliteDesk 705 G1 Base Model Small Form Factor PC AMD PRO A4 DDR3-SDRAM Windows 8.1 SFF Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 705 G1 Base Model Small Form Factor PC, AMD PRO A4, DDR3-SDRAM, Windows 8.1

Long summary description HP EliteDesk 705 G1 Base Model Small Form Factor PC AMD PRO A4 DDR3-SDRAM Windows 8.1 SFF Black:
This is an auto-generated long summary of HP EliteDesk 705 G1 Base Model Small Form Factor PC AMD PRO A4 DDR3-SDRAM Windows 8.1 SFF Black based on the first three specs of the first five spec groups.

HP EliteDesk 705 G1 Base Model Small Form Factor PC. Processor family: AMD PRO A4. Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Operating system installed: Windows 8.1. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7,6 kg. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD PRO A4
Memory
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
DC-in jack
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
SFF
Placement supported
Horizontal/Vertical
Water cooling system
No
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
AMD D4
Audio system
DTS Studio Sound
Product type *
PC
Software
Operating system installed *
Windows 8.1
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Processor special features
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel 64
No
Enhanced Intel SpeedStep Technology
No
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Power
Power supply *
240 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
338 mm
Depth *
379 mm
Height *
100 mm
Weight *
7,6 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No