location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DisplayPort To VGA Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort To VGA Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AS615A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122635244 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 19:50:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP DisplayPort To VGA Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts a graphics card's DisplayPort output to a VGA output for use with a VGA monitor.
  • - 8 in (120.0 cm) adapter
  • - Latching DisplayPort connector for a secure connection
Long product name HP DisplayPort To VGA Adapter :
The long product name of HP DisplayPort To VGA Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort To VGA Adapter
More>>>
HP DisplayPort To VGA Adapter:
The official description of HP DisplayPort To VGA Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Converts the DisplayPort connector on a HP Compaq Business Desktop computer to a VGA port. The adapter has a latching DisplayPort connector on one end that connects to the graphics source and VGA connector on the other for connecting to a VGA monitor cable.

Short summary description HP DisplayPort To VGA Adapter:
This short summary of the HP DisplayPort To VGA Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP DisplayPort To VGA Adapter, 0,2 m, DisplayPort, VGA (D-Sub), Male, Female, Business

Long summary description HP DisplayPort To VGA Adapter:
This is an auto-generated long summary of HP DisplayPort To VGA Adapter based on the first three specs of the first five spec groups.

HP DisplayPort To VGA Adapter. Cable length: 0,2 m, Connector 1: DisplayPort, Connector 2: VGA (D-Sub). Weight: 60 g. Quantity per pack: 1 pc(s)

Features
Cable length *
0,2 m
Connector 1 *
DisplayPort
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
HP segment
Business
Weight & dimensions
Weight
60 g
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
France 1 distributor(s)
United Arab Emirates 2 distributor(s)
United States 2 distributor(s)