location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z620 Intel® Xeon® E5 V2 Family E5-2620V2 16 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM682EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793204825 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2015
Product end of life date
Bullet Points HP Z620 Intel® Xeon® E5 V2 Family E5-2620V2 16 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 800 W
  • - Intel® Xeon® E5 V2 Family E5-2620V2 2,1 GHz
  • - 16 GB DDR3-SDRAM 1866 MHz 4 x 4 GB
  • - 256 GB SSD DVD Super Multi Card reader integrated
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name HP Z620 Intel® Xeon® E5 V2 Family E5-2620V2 16 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black :
The long product name of HP Z620 Intel® Xeon® E5 V2 Family E5-2620V2 16 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2620 v2 (2.1GHz, 15MB), 16GB (4 x 4GB) DDR3, 256GB SSD, SuperMulti DVD±RW, Windows 7 Professional 64 / Windows 8.1 Pro 64
More>>>
HP Z620 Intel® Xeon® E5 V2 Family E5-2620V2 16 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black:
The official description of HP Z620 Intel® Xeon® E5 V2 Family E5-2620V2 16 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More versatile than ever before. With up to 16 discrete processor cores, the HP Z620 Workstation packs a ton of computing and visualization power into a quiet, compact footprint. This dual-socket system helps you boost productivity with next-generation Intel® Xeon® processors and support for up to 8 displays.

Features

Windows 8 Pro or other operating systems available

Big Possibilities. Compact Form Factor.
- With its innovative design, the HP Z620 Workstation gives you a near silent computing solution in a form factor that’s a perfect fit for space-constrained environments.
- And for easy servicing and upgrades, it features a completely tool-less chassis with integrated handles and a tool-free power supply.

The Performance You Demand.
- Get massive system performance with a small footprint. The HP Z620 features the next evolution in processor technology and system architecture, setting the standard for versatility with support for a single Intel E5-1600 Series Xeon® processor or dual Intel E5-2600 Series Xeon® processors.
- Now with up to 16 cores, the HP Z620 powerhouse supports a full range of processors, to help you get more done every minute.

Bring Your Ideas To Life Faster.
- The HP Z620 is designed to support next generation PCI express Gen3 graphics technology that doubles the bandwidth in and out of the card. The HP Z620 offers a huge variety of professional graphics from NVIDIA and AMD – from Pro 2D to Extreme 3D.
- With 800W 90% efficient power supply and support for up to 8 displays, the HP Z620 gives you the freedom of doing and seeing more.

Modify Your Machine.
- Customize the HP Z620 Workstation the way you want to with a variety of expansion options, including USB 3.0 for blazing fast speeds and up to 12 memory slots capable of supporting 96GB of the latest generation of DDR3 memory.
- With 3 internal drive bays and 2 external bays, choose from a variety of storage types including SATA 7.2K/10K, SAS 10K/15K and SSD.

Complete Peace of Mind.
- HP workstations offer BFR/PVC-free and ENERGY STAR® qualified configurations featuring 90% efficient power supplies.
- All HP Workstations come with a limited 3-year parts, 3-year labor and 3-year onsite service (3/3/3) standard warranty that is extendable up to 5 years.

Short summary description HP Z620 Intel® Xeon® E5 V2 Family E5-2620V2 16 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black:
This short summary of the HP Z620 Intel® Xeon® E5 V2 Family E5-2620V2 16 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z620, 2,1 GHz, Intel® Xeon® E5 V2 Family, 16 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z620 Intel® Xeon® E5 V2 Family E5-2620V2 16 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black:
This is an auto-generated long summary of HP Z620 Intel® Xeon® E5 V2 Family E5-2620V2 16 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z620. Processor frequency: 2,1 GHz, Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-2620V2. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 800 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 V2 Family
Processor model *
E5-2620V2
Processor cores
6
Processor threads
12
Processor boost frequency
2,6 GHz
Processor frequency *
2,1 GHz
Processor socket
LGA 2011 (Socket R)
Processor cache
15 MB
Processor cache type
Smart Cache
System bus rate
7,2 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-2600 v2
Processor codename
Ivy Bridge EP
Thermal Design Power (TDP)
80 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Number of processors installed
1
Number of QPI links
2
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600 MHz
Memory bandwidth supported by processor (max)
51,2 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Maximum internal memory *
96 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
4 x 4 GB
Memory slots
12x DIMM
Memory clock speed
1866 MHz
ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD Super Multi
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
No
Firewire (IEEE 1394) ports
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Mini Tower
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C602
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
52.5 x 45 mm
Supported instruction sets
AVX
Scalability
2S
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
2
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0,00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
75789
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
800 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
171,5 mm
Depth *
464,8 mm
Height *
444,5 mm
Weight *
15,5 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2014-06-09 01:10:47
Uk has collected 4 expert reviews for HP Z620 Intel® Xeon® E5 V2 Family E5-2620V2 16 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
crn.com.au
Updated:
2014-06-09 01:10:47
Laptops and tablets are currently all the rage with the heavy lifting being done in the cloud, but there are still IT workers who need a lot of performance for their desktops.That particular IT crowd should take a long hard look at HP's Z620 workstation...
0%