location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Seagate 600 Pro 2.5" 480 GB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Seagate 600 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E9Q52AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758929599 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 15:41:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2014
Product end of life date
Bullet Points HP Seagate 600 Pro 2.5" 480 GB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 480 GB 2.5" Serial ATA
  • - Read speed: 520 MB/s
  • - Write speed: 450 MB/s
Warranty: HP SSD drives have a one-year limitedor the remainder of theof the HP Workstation (up to 3 years, whichever is longer). Technical support is available seven days a week, 24 hours a day by phone, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP Seagate 600 Pro 2.5" 480 GB Serial ATA :
The long product name of HP Seagate 600 Pro 2.5" 480 GB Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Seagate 600 Pro 480GB SATA Solid State Drive
More>>>
HP Seagate 600 Pro 2.5" 480 GB Serial ATA:
The official description of HP Seagate 600 Pro 2.5" 480 GB Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase your data storage with solid state drives from HP.

Short summary description HP Seagate 600 Pro 2.5" 480 GB Serial ATA:
This short summary of the HP Seagate 600 Pro 2.5" 480 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

HP Seagate 600 Pro, 480 GB, 2.5", 520 MB/s, 6 Gbit/s

Long summary description HP Seagate 600 Pro 2.5" 480 GB Serial ATA:
This is an auto-generated long summary of HP Seagate 600 Pro 2.5" 480 GB Serial ATA based on the first three specs of the first five spec groups.

HP Seagate 600 Pro. SSD capacity: 480 GB, SSD form factor: 2.5", Read speed: 520 MB/s, Write speed: 450 MB/s, Data transfer rate: 6 Gbit/s

Features
Security algorithms
Not supported
SSD form factor *
2.5"
SSD capacity *
480 GB
Interface *
Serial ATA
Data transfer rate
6 Gbit/s
Features
Read speed
520 MB/s
Write speed
450 MB/s
Logistics data
Harmonized System (HS) code
84717070
Other features
Internal
Yes
Country Distributor
United Kingdom 2 distributor(s)