location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology SDHC/SDXC Class 10 UHS-I 128GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDHC/SDXC Class 10 UHS-I 128GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDA10/128GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617231441 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:09:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology SDHC/SDXC Class 10 UHS-I 128GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 128 GB SDXC Class 10 UHS
  • - 90 MB/s
  • - X-speed rating: 300
  • - Black, Brown
Warranty: Lifetime
Long product name Kingston Technology SDHC/SDXC Class 10 UHS-I 128GB :
The long product name of Kingston Technology SDHC/SDXC Class 10 UHS-I 128GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

128GB SDXC Class 10 UHS-I Flash Card
More>>>
Kingston Technology SDHC/SDXC Class 10 UHS-I 128GB:
The official description of Kingston Technology SDHC/SDXC Class 10 UHS-I 128GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston’s Class 10 UHS-I card features UHS-I technology and impressive performance that lets users shoot full 1080p HD video and 3D video – and transfer files faster. The card’s higher sustained write speeds support continuous burst mode and ensure video integrity by reducing stutter. The Class 10 UHS-I card is compatible with SDHC (16GB, 32GB) and SDXC (64GB, 128GB) and is backed by a lifetime warranty, free technical support and legendary Kingston® reliability.

Short summary description Kingston Technology SDHC/SDXC Class 10 UHS-I 128GB:
This short summary of the Kingston Technology SDHC/SDXC Class 10 UHS-I 128GB data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology SDHC/SDXC Class 10 UHS-I 128GB, 128 GB, SDXC, Class 10, UHS, 90 MB/s, 45 MB/s

Long summary description Kingston Technology SDHC/SDXC Class 10 UHS-I 128GB:
This is an auto-generated long summary of Kingston Technology SDHC/SDXC Class 10 UHS-I 128GB based on the first three specs of the first five spec groups.

Kingston Technology SDHC/SDXC Class 10 UHS-I 128GB. Capacity: 128 GB, Flash card type: SDXC, Flash memory class: Class 10, Internal memory type: UHS, Read speed: 90 MB/s, Write speed: 45 MB/s. Product colour: Black, Brown

Memory
Capacity *
128 GB
Flash card type *
SDXC
Read speed
90 MB/s
Write speed
45 MB/s
Internal memory type
UHS
Flash memory class *
Class 10
X-speed rating
300
Supported file systems
exFAT
Features
Product colour
Black, Brown
Write protection switch
Yes
Lead plating
Gold
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Power
Input voltage
3.3 V
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
24 mm
Depth
2,1 mm
Height
32 mm
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Logistics data
Harmonized System (HS) code
85235190
Other features
Registered
No
Plug and Play
Yes
Memory layout
1 x 131072 MB
Module configuration
(N/A) (N/A)
Internal memory
131072 MB
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 01:26:35
Uk has collected 9 expert reviews for Kingston Technology SDHC/SDXC Class 10 UHS-I 128GB and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
digitalversus.com
Updated:
2014-12-18 02:22:33
The Kingston Ultimate SDA10 64 GB SDXC is a UHS-1/Class 10 flash memory card with advertised read speeds of 90 MB/s and write speeds of 45 MB/s that comes with a lifetime warranty. The series also comes in 16 GB, 32 GB and 128 GB capacities. Manua...
Good Good overall speeds, Lifetime warranty...
Bad Write speeds in particular fall far behind the fastest cards on the market...
Bottom line The Kingston Ultimate SDA10 64 GB is a good memory card that only underperforms the best models on the market when it comes to writing. Overall, it's quite satisfactory. Also in its favour is its lifetime warranty...
80%
back2gaming.com
Updated:
2016-12-28 17:48:40
If you're reading this right now, chances are you're looking for a large capacity storage that complements your device be it a video recorder or DSLR. With large-resolution devices literally everywhere in the market, consumers who pick-up these items soon...
Good Excellent read/write performance on supported device | Large capacities | Lifetime warranty | PRICE!...
Bad Average build quality | No protective casing...
Bottom line Using the SDA10/64GB in our Nikon D7000 and NEX-5N was like removing the lingering worry of that "memory card full" signal we get during long photowalks...
90%
Brand Image Product code Product Stock Price from
Kingston Technology 512GB SDXC UHS-I Class 10 Kingston Technology 512GB SDXC UHS-I Class 10
(show image)
SDA10/512GB 512GB SDXC UHS-I Class 10 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)