location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slate 7 2801s ARM 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7 2801s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E7C40AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758731420 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2014
Product end of life date
Bullet Points HP Slate 7 2801s ARM 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Red
  • - 17,8 cm (7") 1024 x 600 pixels
  • - ARM 1,6 GHz
  • - 8 GB SSD Card reader integrated
  • - Single camera 3 MP Front camera
  • - Wi-Fi 4 (802.11n) Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion)
  • - Android
Warranty: 1-year limited hardware, pick-up and return, parts and labour
Long product name HP Slate 7 2801s ARM 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Red :
The long product name of HP Slate 7 2801s ARM 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Slate 7 2801s Tablet
More>>>
HP Slate 7 2801s ARM 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Red:
The official description of HP Slate 7 2801s ARM 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Carry your world in the palm of your hand. Think smaller with an affordable HP Slate7 that keeps your photos, documents, music, games, and apps with you every step of the day. Access and manage it all on the go [1] with a fully-featured, 17.8 cm (7-inch) diagonal tablet that brings everything down to size—including price.

The right size for ready-to-go

• Your world is always at hand with a sleek HP Slate7 that moves with you. At just 17.8 cm (7”) diagonal, it’s the perfect size whether you are relaxing at home or running errands.


What you see is what you share

• See your world through two new lenses. Capture moments at every turn with rear and front cameras, then effortlessly print photos or share videos.


Sounds bigger than it looks

• Thanks to built-in Beats Audio™, the HP Slate7 is designed for the best sounding, richest audio available on a tablet. Small size. Big sound.


Everything Android

• If it's on Google Play, it will work on this fully-certified Android tablet. Enjoy access to an ever-expanding world of music, apps, movies, and more.

Short summary description HP Slate 7 2801s ARM 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Red:
This short summary of the HP Slate 7 2801s ARM 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Red data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slate 7 2801s, 17,8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Red

Long summary description HP Slate 7 2801s ARM 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Red:
This is an auto-generated long summary of HP Slate 7 2801s ARM 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Red based on the first three specs of the first five spec groups.

HP Slate 7 2801s. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1,6 GHz, Processor family: ARM. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 370 g. Operating system installed: Android. Product colour: Red

Display
Display diagonal *
17,8 cm (7")
Display resolution *
1024 x 600 pixels
Touch technology
Multi-touch
Processor
Processor family *
ARM
Processor cores
2
Processor frequency *
1,6 GHz
Processor architecture
ARM Cortex-A9
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Storage
Internal storage capacity *
8 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
32 GB
Storage media *
SSD
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
3 MP
Video recording
Yes
Front camera *
Yes
Network
Bluetooth
Yes
Bluetooth version
2.1+EDR
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Ports & interfaces
Microphone in
Yes
Headphone connectivity
3.5 mm
Headphone out
Yes
Design
Form factor *
Slate
Product colour *
Red
Performance
GPS (satellite)
No
Accelerometer
Yes
Position location *
No
Country of origin
China
Software
Platform *
Android
Operating system version
4,1
Operating system installed *
Android
Bundled software
Google Mobile Services: Google Search; Voice Search; Gmail; Agenda synchronisatie; Google Talk; Chrome browser; Google+; Google Maps; Street View; YouTube; Play Store; Play Book; Play Music; Play Movie; Play Magazine; Widevine; HP Services: HP ePrint; HP Native Android Print (InOS Print)
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Number of battery cells
1
Weight & dimensions
Width
116 mm
Depth
10,7 mm
Height
197 mm
Weight
370 g
Packaging content
Keyboard included
No
Other features
Docking connector
No
Wi-Fi
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 16:34:44
Uk has collected 139 expert reviews for HP Slate 7 2801s ARM 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Red and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
digitalversus.com
Updated:
2013-11-13 16:34:43
After being first presented at MWC 2013, HP's latest touchscreen tablet, the Slate 7, hit UK shelves yesterday. The model HP was touting in Barcelona earlier this year had a... HP announced yesterday the Slate 7, a new entry-level 7-inch tablet that will...
Good Solid build, Sound quality and Beats Audio are satisfactory...
Bad Screen resolution, Bugs and delays, Camera, Battery life, Location of the speakers...
Bottom line One year. That's how late this tablet is, performance-wise. The HP Slate 7 is a low-cost tablet that almost seems expensive considering what you can get for just a few quid more. Might as well buy the first Nexus 7...
40%
alphr.com
Updated:
2013-11-13 16:34:43
HP may have been late to the compact tablet party, but its Slate 7 has the likes of the Nexus 7 and the Asus Fonepad firmly in its sights. Someone has obviously been taking notes, too, as the Slate 7 attempts to get one up on the competition by cramming i...
Bottom line HP has crafted a solid, attractive tablet for a superb price, but the Slate 7 simply cuts too many corners to earn a recommendation...
50%
expertreviews.co.uk
Updated:
2013-11-13 16:34:43
HP has taken a while to launch an Android tablet, but has finally released one in the form of the Slate 7. Rather than try to compete with Apple's iPad, HP has instead focused on the entry-level 7in market with a budget device designed to take on tablets...
Bottom line HP aims low with its first Android tablet, yet still falls short of the mark...
60%
itproportal.com
Updated:
2013-11-13 16:34:43
The HP Slate 7 is a surprisingly speedy tablet with an enticing £129 price tag, but it's competing with tablets like the Google Nexus 7 which features a better display, faster performance, and more up-to-date software. And the features HP touts as distinc...
Good Inexpensive, Attractive and sturdy design, Near stock Android, MicroSD card slot...
Bad Lower resolution display than rivals, Mediocre battery life...
Bottom line HP has produced a laudable effort with the Slate 7, but it just doesn't really offer many reasons to choose it over a tablet like the Nexus 7. There are a few key areas where the Slate 7 just isn't up to snuff – namely the lower resolution screen and mod...
70%
theregister.co.uk
Updated:
2013-11-13 16:34:43
The other day Vulture Central was visited by HP with a Google chap in tow. We were treated to a couple of HP products: the new Slate 7 Android tablet and the company's latest Chromebook, which we'd already seen as it happens. The smart-looking seven-inch...
Bottom line For all its good looks, the HP Slate 7 does seem a bit of a mixed bag. The Beats Audio treatment is impressive with both music and movies, but the tablet itself is not too happy with HD content. The 3Mp camera on the back is a bonus and OK for snaps but...
0%
digitalone.com.sg
Updated:
2013-11-13 16:34:43
HP's first Google Android tablet, the Slate7, is the most affordable tablet in this line-up.Its design is simple. A thick bezel surrounds a 7-inch display. Its matte rear forestalls the sort of smudgy fingerprints you see on glossy plastic bodies.The S...
40%
v3.co.uk
Updated:
2013-11-13 16:34:43
HP attempted to break into the tablet and smartphone space a few years ago with its WebOS operating system. However, like Nokia's Symbian, despite having a massive marketing budget and a big name behind it, WebOS devices never managed to gain any traction...
Good Decent build quality, untouched version of Android, HP ePrint is useful...
Bad Poor display, short battery life, can be slow...
Bottom line A solidly built, very affordable Jelly Bean tablet but let down by an underpower processor, poor battery and less than stellar display...
60%
trustedreviews.com
Updated:
2013-11-13 16:34:44
Budget tablets aren't what they used to be. Where they used to have diabolical screens, poor build and ropey third-party app stores, today they offer an experience comparable with tablets double the price. The HP Slate 7 is a 7-inch Android tablet that w...
Bottom line The HP Slate 7 is an aggressively-priced tablet. Set to sell for $169 in the US, it's cheaper than the bargain basement Google Nexus 7. However, that the screen has been whacked with the ugly stick a few times makes it worth spending a few extra pounds on...
0%
techadvisor.co.uk
Updated:
2013-11-13 16:34:44
The HP Slate 7 is a the latest small Android tablet on the block, we managed to get a look at it at MWC 2013, here’s our HP Slate 7 hands-on review. See also: What's the best tablet PC? The success of the Google Nexus 7, Amazon Kindle Fire HD and iPad...
Bottom line More entry-level tablets are good for the market. HP’s Slate 7 is a long way from being amazing, but if it’s priced well it’s nothing but good news for the consumer as it offers something a little different and is pretty good looking too in our opinion...
0%
techradar.com
Updated:
2013-11-13 16:34:44
After its aborted efforts with WebOS and the TouchPad two years ago, it appears that HP thinks now is the time to get involved with tablets. Here is the Slate 7 - a 7-inch tablet running Android 4.1 Jelly Bean . And why not? After all, though we think of...
0%
pocket-lint.com
Updated:
2013-11-13 16:34:44
Have you got 145 euros and are in need of a new Android tablet? Well the HP Slate 7 might be the tablet for you, according to HP. Looking to take on Asus and its Nexus 7 device, the bright-red HP Slate 7 comes with a 7-inch display (1024 x 600), 1.6GHz d...
0%
goodgearguide.com.au
Updated:
2013-11-13 16:34:44
After a long hiatus and the ill-fated, webOS-based TouchPad , HP is back in the tablet game. Now an official Android partner, the company has just debuted the HP Slate 7, a 7in Android tablet targeted squarely at consumers.On the surface there's little th...
0%
theaustralian.com.au
Updated:
2014-03-21 01:25:03
HP's Slate 7 breaks new ground for 7-inch Android tablets, but it sacrifices far too much in order to keep the price tag down.Google set the new benchmark for 7-inch Android tablets with the $249 Nexus 7 , raising the bar in terms of price, performance an...
0%
whatmobile.net
Updated:
2014-04-04 01:58:42
R etailing at around £125, the HP Slate 7 is geared towards the cheaper end of the tablet market, even for a smaller device.From the rear the Slate 7 actually looks pretty good. Our review model came with a red plastic shell featuring the HP logo in silve...
Good Good audio capabilities, Steel chassis, Low price...
Bad Slow processor, Strange aspect ratio, Low quality camera...
50%
techradar.com/au/
Updated:
2014-04-13 02:14:46
After its aborted efforts with WebOS and the TouchPad two years ago, it appears that HP thinks now is the time to get involved with tablets. Here is the Slate 7 - a 7-inch tablet running Android 4.1 Jelly Bean.And why not? After all, though we think of ta...
Bottom line The HP Slate 7 does just enough to differentiate itself from the competition because of the cameras and Beats Audio support. But it isn't a hugely impressive tablet. While it's good enough for very basic pootling about in Android, using email and browsin...
0%
ausdroid.net
Updated:
2014-05-30 02:20:53
Hewlett Packard's first entry into the tablet market was at least memorable, if not entirely successful. After acquiring Palm and its mobile operating system WebOS in 2009, HP launched the TouchPad in July 2011. While the TouchPad was originally running W...
Good Runs stock Android, Expandable memory, Solid build...
Bad Very poor screen, Difficult to hold, Quite slow...
Bottom line Even though it's quite cheap at $199, it's very hard to recommend the HP Slate 7. It's quite slow, the battery is mediocre and the screen is woeful. Most of the features that set it apart from others in this price range, such as Beats Audio and the rear c...
0%
product-reviews.net
Updated:
2014-06-07 01:35:39
While the announcement of the Galaxy S4 from Samsung was a huge deal at MWC, we can't help feel more excited about the release of the HP 7 Slate, but only because the tablet was there to be touched. From what we can make from this, HP looks set to get int...
0%
gizmodo.com.au
Updated:
2015-06-04 08:47:01
Google's Nexus 7 has been ruling the cheap tablet market with its budget-sourced iron fist. But HP's now giving it a crack with an upcoming bargain-basement 7-incher, also running stock Jelly Bean, and priced just $199 in Australia (currently pre-orders o...
Bottom line Can you afford a $249 Nexus 7? No? Can you save up a little more over the next few months, and then afford a Nexus 7? Still no? Then buy the Slate 7. Otherwise, you'll be much better served by the Nexus. Aside from the markedly better screen and better ba...
0%
futurefive.co.nz
Updated:
2016-02-20 05:59:11
Many people associate tablets with well-known brands with a hefty price tag, and for most part this is true.Yet the HP Slate 7 bucks the trend.The device is one of the few brands which has decided to go against that grain by creating a smaller tablet at r...
Good ARM Dual Core CortexA9 1.6 GHz processor – makes it responsive and fast, 7” screen, acceptable size and minimal for multiple uses, Weighing in at 372g, it's evenly distributed which allows you to use even if it's upside down, Back surface has a rubber lik...
Bad Camera is an average quality, but allows for basic use, The screens ~170ppi pixel density is fairly low, which may affect use when watching videos or photos, WiFi only but not a big problem if you can tether using your smartphone, Given the price point, t...
70%
techpatrl.com
Updated:
2016-11-26 10:37:03
One of the latest additions in the Android tablet scene is the HP Slate 7. (Read our unboxing and initial benchmarks in this post.)How does it stack up with other seven-inch tablets? Are the humble price, the HP brand, and the Beats Audio speakers enough...
Good Decent budget tablet, Neat and simple design, Feels solid and sturdy, Beats Audio...
Bad Feels heavy when used for long periods of time, Low resolution...
Bottom line If your eyes have been spoiled with Retina and Super AMOLED displays, this tablet isn't going to cut it.But all in all, HP Slate 7 is a good buy when looking for a budget tablet associated with reputable brands like HP and Beats. And once you've grown acc...
0%
hardwarezone.com.ph
Updated:
2016-11-26 10:37:04
HP Philippines officially launched yesterday the 7-inch HP Slate 7 , along with other Android-based devices such as the 21.5-inch Slate 21 All-in-One desktop PC and the 10.1-inch SlateBook 10 x2 convertible tablet . Standing out among its plastic-based co...
0%
theskop.com
Updated:
2016-11-26 10:37:04
Selepas penat mencuba, saya rumuskan tablet ini sesuai untuk melayari internet dan menggunakan media sosial <—– Baiklah, ciri ini nampak biasa tetapi lebih baik, Slate 7 cekap untuk menonton filem dan bermain game <—– Tidak semua tablet yang berharga mura...
0%